EN
  • EN
  • DE

ADP5051ACPZ-R7

Part No ADP5051ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK I2C 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 48-LFCSP (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 15V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADP5051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5051ACPZ-R7DKR, ADP5051ACPZ-R7TR, ADP5051ACPZ-R7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910722-ADP5051ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5051ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP5051ACPZ-R7 Overview

The ADP5051ACPZ-R7 from Analog Devices Inc. is a highly integrated power management solution that combines four high-performance buck regulators and a supervisory circuit in a compact 48-lead LFCSP package. This product is designed to meet the demanding power requirements of modern applications such as FPGA/DSP/ASIC power supplies, communications infrastructure, and industrial and medical equipment.

Key Features

  • Integrated Solution: The ADP5051ACPZ-R7 integrates multiple buck regulators, simplifying design and reducing board space requirements.
  • High Efficiency: Each buck regulator operates in high-efficiency mode, which can help reduce power consumption and improve thermal performance.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 4.5 V to 15 V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: The output voltage of each regulator is adjustable, providing flexibility to power a wide range of components.
  • Sequencing and Supervision: Built-in power-up sequence control and supervisory functions such as voltage monitoring and reset output contribute to system reliability and safety.
  • Compact Package: The 48-lead LFCSP (7mm x 7mm) package is designed for space-constrained applications.

Performance and Reliability

The ADP5051ACPZ-R7 is designed with Analog Devices' proven technology, ensuring high performance and reliability. The device's switching frequency is programmable, allowing designers to optimize between efficiency and component size. Additionally, the buck regulators feature soft start and enable pins, which help manage inrush current and reduce noise during startup.

Applications

With its versatile features and compact design, the ADP5051ACPZ-R7 is suitable for a wide range of applications, including:

  • Programmable Logic Devices (PLD) Power Supplies
  • Healthcare and Medical Equipment
  • Industrial and Instrumentation Systems
  • Networking and Telecommunications Equipment
  • Servers and Storage Systems

In summary, the ADP5051ACPZ-R7 from Analog Devices Inc. is a comprehensive power management solution that offers efficiency, flexibility, and reliability for advanced electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0311 $63.2177
16+ $7.4102 $118.5632
25+ $7.1786 $179.4650
34+ $6.9470 $236.1980
43+ $6.7156 $288.7708
58+ $6.0208 $349.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess