EN
  • EN
  • DE

IQS128000E9TSR

Part No IQS128000E9TSR
Manufacturer Azoteq (Pty) Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Azoteq (Pty) Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826050-IQS128000E9TSR
Ultra Librarian 3D Model Ultra Librarian IQS128000E9TSR CAD Model

Description

The IQS128000E9TSR is a single-channel projected capacitive proximity/touch sensor from Azoteq. It's designed for applications requiring reliable touch or proximity detection in various environments. This sensor offers features like automatic tuning, ambient light rejection, and on-chip signal processing to simplify integration and enhance performance.

Applications

  • Touch-based control panels
  • Proximity detection for lighting control
  • Gesture recognition in consumer electronics
  • Water level detection
  • IoT devices requiring user interaction

Features

  • Single-channel projected capacitive touch/proximity sensing
  • Automatic tuning for optimal performance
  • Ambient light rejection to minimize false triggers
  • On-chip signal processing for noise filtering and signal amplification
  • Adjustable sensitivity for various application needs
  • Low power consumption for battery-powered devices
  • Integrated active shield driver to reduce parasitic capacitance
  • I2C communication interface for easy integration with microcontrollers

Benefits

  • Enhanced user experience through reliable touch and proximity detection
  • Reduced development time with automatic tuning and on-chip signal processing
  • Improved system reliability by minimizing false triggers due to ambient light
  • Extended battery life in portable devices due to low power consumption
  • Simplified integration with existing systems using the I2C interface
  • Increased design flexibility with adjustable sensitivity
  • Robust performance in noisy environments due to noise filtering capabilities

Additional Details

The IQS128000E9TSR operates from a supply voltage of 1.8V to 3.6V. The device is available in a compact QFN package, making it suitable for space-constrained applications. The sensor's performance can be further optimized by adjusting parameters such as the integration time and sensitivity through the I2C interface. This allows designers to fine-tune the sensor to specific application requirements and environmental conditions.

The integrated active shield driver is used to reduce parasitic capacitance, which is essential for achieving accurate and stable touch sensing performance. The IC's noise filtering capabilities further enhance stability. Azoteq provides comprehensive documentation and support to assist designers in integrating the IQS128000E9TSR into their systems effectively.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess