EN
  • EN
  • DE

ADP5056ACCZ-R7

Part No ADP5056ACCZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TRIPLE HIGH-CURRENT BUCK REG / Buck Switching Regulator IC Positive Adjustable 0.615V 3 Output 3A, 7A, 14A 43-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.615V
Voltage - Output (Max) 18V
Current - Output 3A, 7A, 14A
Frequency - Switching 250kHz ~ 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 43-VFLGA
Supplier Device Package 43-LGA (5x5.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP5056ACCZ-R7DKR,-2735-ADP5056ACCZ-R7CT,505-ADP5056ACCZ-R7CT,505-ADP5056ACCZ-R7TR,505-ADP5056ACCZ-R7DKR
Standard Package 1,500
Win Source Part Number 998107-ADP5056ACCZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5056ACCZ-R7 CAD Model

Description

Product Overview: ADP5056ACCZ-R7

The ADP5056ACCZ-R7 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust component integrates multiple voltage regulators to provide a comprehensive power solution for a wide range of applications, including industrial, communication, and healthcare systems.

Key Features and Benefits

  • Multiple Output Regulators: The ADP5056ACCZ-R7 features four high-efficiency synchronous step-down regulators and one 200 mA low dropout (LDO) regulator, offering a versatile power solution for systems requiring multiple power rails.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 15V, this PMIC is adaptable to various power sources, making it suitable for a range of applications.
  • Adjustable Output Voltage: The output voltage of each regulator is adjustable through external resistors, giving designers the flexibility to tailor the power supply to their specific needs.
  • Integrated Power Sequencing: The device includes programmable power sequencing, which simplifies the power-up and power-down sequences of multi-rail systems, enhancing system reliability and performance.
  • Overcurrent Protection: Built-in overcurrent protection for each channel helps to safeguard the system against damage from excessive current draw or short-circuit conditions.
  • Thermal Shutdown: The ADP5056ACCZ-R7 is equipped with thermal shutdown protection, which prevents overheating and potential thermal damage to the PMIC and the system it powers.
  • Compact Package: Housed in a compact 48-lead LFCSP package, the device minimizes the footprint on the PCB, allowing for more efficient use of board space.

Applications

  • Industrial and Instrumentation Systems
  • Healthcare and Medical Devices
  • Networking and Telecommunications Equipment
  • Automotive Infotainment and Advanced Driver-Assistance Systems (ADAS)

The ADP5056ACCZ-R7 from Analog Devices Inc. is an all-in-one power management solution that delivers efficiency, reliability, and versatility, making it an ideal choice for designers looking to optimize their power architecture in space-constrained and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0724 $55.3620
12+ $9.0850 $109.0200
18+ $8.8011 $158.4198
24+ $8.5172 $204.4128
31+ $8.2333 $255.2323
41+ $7.3816 $302.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess