EN
  • EN
  • DE

ADP5065ACBZ-1-R7

Part No ADP5065ACBZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGEMENT 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Charge Current - Max 1.25A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-WLCSP (2.04x2.71)
Win Source Part Number 142098-ADP5065ACBZ-1-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5065ACBZ-1-R7 CAD Model

Description

Analog Devices Inc. ADP5065ACBZ-1-R7 Overview

The ADP5065ACBZ-1-R7 is a sophisticated integrated charging device from Analog Devices Inc., designed to efficiently manage the power requirements for rechargeable lithium-ion and lithium-polymer batteries. This compact, single-cell, lithium-ion battery charger is an ideal solution for a wide range of portable applications due to its small form factor and high level of integration.

Key Features

  • Charge Current Regulation: This device can regulate up to 1.2 A of charge current, which allows for quick and efficient charging of the connected battery.
  • Input Voltage Range: The ADP5065ACBZ-1-R7 operates over a broad input voltage range from 4.5 V to 5.5 V, making it versatile for use with various power supplies.
  • High Accuracy: With high accuracy in charge voltage regulation (±0.5%), this charger ensures the battery is charged precisely to the required voltage, enhancing the longevity and performance of the battery.
  • Thermal Regulation: To protect the device and the battery, it includes thermal regulation that reduces the charge current in case of excessive temperature rise.
  • Charge Status Indicators: The product features charge status indicators that provide visual feedback about the charging process, which is essential for user interfaces.
  • Programmable Charging Profile: Users can program the charging profile to suit the specific needs of their application, including termination current, pre-charge current, and others.

Applications

The ADP5065ACBZ-1-R7 is suitable for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets
  • Wearable Devices
  • Smartphones and Tablets

Package and Reliability

Encased in a compact 12-ball WLCSP package, the ADP5065ACBZ-1-R7 is designed for space-constrained applications. It also includes various safety features such as overvoltage protection, short-circuit protection, and battery temperature monitoring to ensure reliable and safe operation over its lifespan.

With its combination of high performance, programmability, and safety features, the ADP5065ACBZ-1-R7 from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable charging solution in their next-generation portable devices.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess