EN
  • EN
  • DE

ADP5073ACPZ-R7

Part No ADP5073ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV 1.2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck-Boost Switching Regulator IC Negative Adjustable Vin-39V 1 Output 1.2A 16-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Family Name ADP5073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5073ACPZ-R7DKR, ADP5073ACPZ-R7TR, ADP5073ACPZ-R7CT, ADP5073ACPZ-R7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910728-ADP5073ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5073ACPZ-R7 CAD Model

Description

ADP5073ACPZ-R7: A High-Efficiency, DC-to-DC Converter from Analog Devices Inc.

The ADP5073ACPZ-R7 is a versatile and efficient DC-to-DC converter integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This IC is specifically engineered to meet the needs of a wide range of applications, including portable devices, communication infrastructure, and industrial systems, where space constraints and power efficiency are critical considerations.

The ADP5073ACPZ-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. This package size, combined with the IC's high switching frequency, allows for the use of small external components, reducing the overall footprint on the PCB (Printed Circuit Board).

With an input voltage range of 2.15V to 5.5V, the ADP5073ACPZ-R7 is ideal for battery-powered applications, as it can efficiently step up or step down the voltage to meet the requirements of the load. The adjustable output voltage range from 0.8V to VIN ensures compatibility with a broad spectrum of devices and systems.

One of the key features of the ADP5073ACPZ-R7 is its high efficiency, which is achieved through a combination of synchronous rectification and pulse-frequency modulation (PFM) or pulse-width modulation (PWM) operation modes. This efficiency minimizes power loss and heat generation, thereby extending the battery life of portable devices and reducing the need for heat sinking in stationary applications.

The IC also includes a range of protective features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Additionally, the ADP5073ACPZ-R7 supports selectable soft start times and a power save mode, which further enhance its performance in power-sensitive applications. With these features, the ADP5073ACPZ-R7 provides designers with a robust and flexible power management solution that can be tailored to meet the specific needs of their applications.

For engineers and designers seeking a reliable, high-efficiency DC-to-DC converter that can adapt to a variety of power requirements while maintaining a small footprint, the ADP5073ACPZ-R7 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2901 $52.9010
24+ $4.3406 $104.1744
36+ $4.2050 $151.3800
50+ $4.0693 $203.4650
64+ $3.9337 $251.7568
86+ $3.5268 $303.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess