EN
  • EN
  • DE

ADP5585ACPZ-00-R7

Part No ADP5585ACPZ-00-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC PORT EXPANDER 10I/O 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Keypad Entries, I/O Expansion
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 16-LFCSP-WQ (3x3)
Mounting Surface Mount
Win Source Part Number 1015185-ADP5585ACPZ-00-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP5585ACPZ-00-R7 CAD Model

Description

ADP5585ACPZ-00-R7 Product Image

The ADP5585ACPZ-00-R7 from Analog Devices Inc. is a versatile and robust keypad and I/O expander device that significantly enhances the interface options for various applications. This integrated circuit simplifies the design process for engineers by providing a reliable method for expanding the number of input/output ports available on a microcontroller or processor.

This particular model is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for a variety of industrial and commercial environments.

Key Features:

  • Keypad scanning for up to 10 × 8 matrix, supporting up to 80 keys.
  • On-chip FIFO memory to store key events and reduce processor overhead.
  • Programmable logic for flexible configuration and customization.
  • General-purpose I/O expansion with 10 configurable I/Os.
  • Integrated interrupt output to alert the host processor of key events or GPIO changes.
  • Robust ESD protection and Latch-up immunity for industrial resilience.
  • I2C compatible serial interface for easy connectivity with most microcontrollers.
  • Wide operating voltage range to accommodate various system requirements.

The ADP5585ACPZ-00-R7 is particularly well-suited for applications where additional I/Os are needed but board space is at a premium. It is commonly used in portable devices, automotive control panels, industrial control systems, and any application requiring a compact human-machine interface.

Analog Devices Inc. is known for their high-quality and performance-driven components, and the ADP5585ACPZ-00-R7 is no exception. Its reliability and flexible feature set make it a go-to solution for designers looking to enhance their system's input capabilities without compromising on space or power consumption.

For pricing, availability, and more detailed specifications, please contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1792 $50.1216
56+ $1.7881 $100.1336
87+ $1.7322 $150.7014
120+ $1.6763 $201.1560
155+ $1.6204 $251.1620
207+ $1.4528 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess