EN
  • EN
  • DE

ADP667ARZ-REEL7

Part No ADP667ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.3V to 16V5V 0.25A 8-Pin SOIC N T/R / IC REG LDO 5V/ADJ 0.25A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.3V (5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 250mA
Operating Supply Current 35μA to 20mA
Control Features Enable, Low Battery Detection
Protection Operating Temperature -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.3 V to 16 V
Voltage - Dropout (Typical) 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083492-ADP667ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP667
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP667ARZ-REEL7 CAD Model

Description

ADP667ARZ-REEL7 - Analog Devices Inc.

The ADP667ARZ-REEL7 is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular component is part of their extensive portfolio of voltage regulators, which are essential in providing stable power to electronic circuits.

As a low-dropout (LDO) linear regulator, the ADP667ARZ-REEL7 excels in applications where voltage regulation with minimal input-to-output differential is crucial. The device ensures a consistent output even when the input voltage is very close to the output voltage, which is particularly useful in battery-operated devices where maximizing battery life is a priority.

This regulator offers a fixed output voltage, tailored to meet the specific needs of a wide range of applications, including portable and wireless devices, cameras, and audio equipment. The ADP667ARZ-REEL7 boasts excellent load and line regulation characteristics, ensuring a stable voltage supply despite variations in input voltage or fluctuating power demands from the load.

Key Features:

  • Low dropout voltage: Maintains regulation with minimal difference between input and output voltages.
  • High accuracy: Provides precise voltage regulation to ensure the reliable operation of sensitive electronic circuits.
  • Stable with low ESR capacitors: Compatible with a wide range of capacitors, reducing design complexity and cost.
  • Overcurrent and thermal protection: Enhances the safety and reliability of the device by protecting against excessive currents and overheating.
  • Compact package: The ADP667ARZ-REEL7 comes in a small footprint, making it suitable for space-constrained applications.

The device is supplied in a convenient tape and reel format (REEL7), which facilitates automated manufacturing processes, offering ease of integration for high-volume production. This packaging ensures that the components are delivered in a ready-to-use format, streamlining the assembly workflow for electronic device manufacturers.

With its robust design and reliable performance, the ADP667ARZ-REEL7 from Analog Devices Inc. represents a versatile power management solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess