EN
  • EN
  • DE

ADP7102ACPZ-1.5-R7

Part No ADP7102ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 300MA 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 300mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 1.4 mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADP7102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7102ACPZ-1.5-R7-ND,-2735-ADP7102ACPZ-1.5-R7CT,ANAANAADP7102ACPZ-1.5-R7,ADP7102ACPZ-1.5-R7DKR,-2735-ADP7102ACPZ-1.5-R7DKR,ADP7102ACPZ-1.5-R7TR,ADP7102ACPZ15R7,ADP7102ACPZ-1.5-R7CT,2156-ADP7102ACPZ-1.5-R7
Standard Package 1,500
Win Source Part Number 1026125-ADP7102ACPZ-1.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7102ACPZ-1.5-R7 CAD Model

Description

Analog Devices ADP7102ACPZ-1.5-R7 Low Dropout Linear Regulator

The ADP7102ACPZ-1.5-R7 is a high-performance, low dropout linear regulator from Analog Devices Inc. that delivers a fixed output voltage of 1.5V with an accuracy of ±0.8%. It is designed to provide up to 20mA of output current while maintaining excellent line and load regulation. This component is part of the ADP7102 series, which is known for its low noise and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits and precision applications.

Encased in a compact 8-lead LFCSP (3mm x 3mm) package, the ADP7102ACPZ-1.5-R7 is suitable for space-constrained applications. It features a wide input voltage range from 3.3V to 20V, allowing it to support a variety of supply sources. The low dropout voltage of typically 100mV at full load ensures efficient operation even when the input-to-output differential is minimal.

This linear regulator offers several protective features, including overcurrent protection, thermal overload protection, and reverse battery protection, which safeguard the device and the load in adverse conditions. Additionally, it incorporates a power-saving shutdown mode that reduces the quiescent current to less than 1μA, extending battery life in portable devices.

The ADP7102ACPZ-1.5-R7 is optimized for stable operation with small ceramic output capacitors, reducing the required board space and component cost. Its low noise characteristics (<10μVrms over 10Hz to 100kHz) and high PSRR (>70dB at 10kHz) make it an excellent choice for RF applications, precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-performance analog circuitry.

Engineers can rely on the ADP7102ACPZ-1.5-R7 for applications demanding high accuracy, reliability, and power efficiency. Its robust feature set and compact footprint make it a versatile solution for a wide range of industries, including telecommunications, medical devices, industrial instrumentation, and portable electronics.

With its combination of performance, protection, and power efficiency, the ADP7102ACPZ-1.5-R7 from Analog Devices Inc. is a standout choice for designers seeking a high-quality, fixed-output LDO regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8887 $50.5531
32+ $3.1907 $102.1024
49+ $3.0910 $151.4590
67+ $2.9913 $200.4171
87+ $2.8916 $251.5692
116+ $2.5925 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess