EN
  • EN
  • DE

SST39SF040-45-4C-NH

Part No SST39SF040-45-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259873-SST39SF040-45-4C-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39SF040-45-4C-NH CAD Model

Description

The SST39SF040-45-4C-NH is a 4 Mbit Multi-Purpose Flash (MPF) device manufactured by Silicon Storage Technology (SST). It is a CMOS device fabricated with SST's proprietary, high-performance SuperFlash technology. The device conforms to JEDEC standards for x8 parallel flash memories. This device is designed for applications that require non-volatile storage and in-system reprogrammability.

Applications

  • Embedded systems requiring non-volatile memory for program code or data storage.
  • Firmware storage in various electronic devices, such as consumer electronics and industrial equipment.
  • Storage of lookup tables or configuration parameters in real-time systems.
  • Boot memory for microcontrollers and microprocessors.
  • Data logging applications in portable devices.

Features

  • Density: 4 Mbit (512 Kbytes)
  • Interface: Parallel
  • Access Time: 45 ns
  • Supply Voltage: 4.5-5.5V
  • Erase Capability: Sector Erase (4 KByte), Chip Erase
  • Write Protection: Hardware write protection
  • Endurance: 100,000 Cycles (Typical)
  • Data Retention: Greater than 100 years
  • Package Options: 32-Pin PLCC, 32-Pin TSOP

Benefits

  • High Performance: Fast access times enable quick data retrieval, improving system performance.
  • Low Power Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High Reliability: Offers robust performance in demanding environments.
  • In-System Reprogrammability: Allows for convenient firmware updates without removing the device.
  • Cost-Effective: Provides a competitive solution for storage needs.

The SST39SF040-45-4C-NH utilizes a page write operation that allows up to 128 bytes to be written at a time, reducing the overall programming time. The device also features a hardware write protection scheme, enhancing data security. Its high endurance and data retention capabilities make it suitable for applications requiring long-term data storage. The flexible erase architecture enables efficient memory management, allowing for targeted erasing of specific sectors or the entire chip. The fast access time contributes to the overall system performance, allowing for rapid retrieval of stored data. This device is also designed to be pin-compatible with industry-standard EPROMs and EEPROMs, simplifying the upgrade process.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess