EN
  • EN
  • DE

ADP7102ACPZ-R7

Part No ADP7102ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 19.675V
Dropout Voltage-Max 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA to 1.4mA
PSRR 80dB to 50dB (10kHz to 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1015193-ADP7102ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP7102ACPZ-R7 CAD Model

Description

ADP7102ACPZ-R7: High-Performance CMOS Linear Regulator

The ADP7102ACPZ-R7 from Analog Devices Inc. is a CMOS, low dropout (LDO) linear regulator that offers excellent ac performance with exceptionally low ground current consumption. This high-performance regulator is designed to deliver up to 300 mA of output current while maintaining a low 140 mV dropout voltage at full load. Its wide input voltage range from 3.3 V to 20 V makes it versatile for a variety of applications, from automotive to industrial and high-end consumer electronics.

With its low noise operation and high power supply rejection ratio (PSRR), the ADP7102ACPZ-R7 ensures stable output voltage, making it an ideal choice for sensitive RF or analog circuitry that requires a clean power supply. The device also features a fast transient response, which is critical for applications where the load conditions change rapidly, such as digital cameras and microprocessors.

The ADP7102ACPZ-R7 comes in a compact, thermally efficient, 8-lead LFCSP (Lead Frame Chip Scale Package) with an exposed pad for enhanced thermal performance. This packaging allows for space-saving designs and improved thermal management, which is essential for maintaining reliability and performance in tight spaces.

Further enhancing its performance, the regulator includes several protective features. It has an overcurrent protection (OCP) and thermal overload protection (TLOP) to safeguard the device and the downstream circuitry from damage due to excessive current or temperature. Additionally, the ADP7102ACPZ-R7 has an under-voltage lockout (UVLO) feature that ensures the regulator operates only when the input voltage is within its specified range.

Designers can also benefit from the enable pin, which provides a shutdown mode, reducing the quiescent current to less than 1 µA when the regulator is not in use, thus conserving power in battery-operated devices. The ADP7102ACPZ-R7 is an excellent choice for portable and battery-powered applications where power efficiency is crucial.

Overall, the ADP7102ACPZ-R7 from Analog Devices Inc. offers a compelling combination of features for designers looking for a reliable, high-performance LDO regulator suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5692 $51.3840
48+ $2.1081 $101.1888
74+ $2.0422 $151.1228
102+ $1.9763 $201.5826
131+ $1.9104 $250.2624
176+ $1.7128 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,820 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess