EN
  • EN
  • DE

ADUM6132ARWZ

Part No ADUM6132ARWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Half-Bridge Driver with Integrated Isolated High-Side Supply
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 10ns
Rise / Fall Time (Typ) 15ns, 15ns (Maximum)
Current - Output High, Low 200mA, 200mA
Current - Peak Output 200mA
Operating Supply Voltage 12.5 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Approvals CSA, UR
Win Source Part Number 1142582-ADUM6132ARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6132
Introduction Date March 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM6132ARWZ CAD Model

Description

ADUM6132ARWZ: A Robust Isolation Solution from Analog Devices Inc.

The ADUM6132ARWZ is a cutting-edge, isolated half-bridge gate driver that has been meticulously engineered by Analog Devices Inc. to provide reliable and efficient control for a wide range of power conversion applications. This component is part of the iCoupler family of digital isolators, which are known for their innovative use of chip-scale transformer technology to achieve isolation. The ADUM6132ARWZ is specifically designed to meet the stringent demands of driving N-channel MOSFETs or IGBTs in a half-bridge configuration.

Key Features

  • High-Voltage Isolation: With its capability to withstand voltages up to 2500 Vrms for 1 minute, the ADUM6132ARWZ offers a high degree of protection against electrical surges and transient voltages, ensuring the safety and longevity of sensitive electronic components.
  • Robust Gate Drive: The device provides a strong gate drive with 2A peak output current, enabling it to drive a wide range of power transistors effectively and with rapid switching times.
  • Precision Timing: It features precise timing characteristics with a maximum propagation delay of 75ns and channel-to-channel matching of 5ns, ensuring synchronous switching and improved performance of power conversion systems.
  • Integrated Miller Clamp: An integrated Miller clamp function is available on the low-side gate driver to prevent unintended gate turn-on, which can be critical in preventing shoot-through in half-bridge applications.
  • Wide Operating Range: The ADUM6132ARWZ operates over a wide supply voltage range of 3 V to 5.5 V, making it versatile for use in various circuit designs and compatible with standard logic levels.

Applications

The ADUM6132ARWZ is ideal for a variety of applications that require high-voltage isolation and efficient power management. These include:

  • Switched-mode power supplies
  • Motor controllers
  • Inverters for renewable energy systems
  • Industrial automation and control systems

With its robust design and advanced features, the ADUM6132ARWZ from Analog Devices Inc. stands out as a reliable and high-performance solution for engineers looking to optimize their power conversion systems. Its integration of protection features and drive strength makes it a top choice for those seeking to enhance system reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7908 $63.1632
8+ $12.9566 $103.6528
12+ $12.5517 $150.6204
17+ $12.1468 $206.4956
22+ $11.7419 $258.3218
29+ $10.5272 $305.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess