EN
  • EN
  • DE

ADP7104ACPZ-9.0-R7

Part No ADP7104ACPZ-9.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 0.5A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 9V
Voltage Dropout (Maximum) 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 900μA ~ 1.6mA
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 768051-ADP7104ACPZ-9.0-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7104
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP7104ACPZ-9.0-R7 CAD Model

Description

ADP7104ACPZ-9.0-R7 Voltage Regulator by Analog Devices Inc.

The ADP7104ACPZ-9.0-R7 is a high-performance, CMOS linear voltage regulator, meticulously engineered by Analog Devices Inc., a leader in high-precision analog and mixed-signal processing technology. This voltage regulator offers an outstanding balance of features tailored for applications requiring a low dropout voltage, high output current, and precise voltage regulation.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 9.0V, suitable for a wide range of applications requiring a regulated power supply.
  • High Output Current: It can deliver up to 200 mA of output current, making it an excellent choice for powering sensitive analog and digital circuits.
  • Low Dropout Voltage: With a low dropout voltage, the ADP7104ACPZ-9.0-R7 ensures efficient operation even when the input-to-output voltage differential is minimal, thereby improving system efficiency.
  • Thermal Overload Protection: The device is equipped with thermal overload protection to safeguard it against excessive temperature and potential damage.
  • Short-Circuit Protection: It also features built-in short-circuit protection, providing an additional layer of safety for your electronic designs.
  • Noise Reduction: The regulator is designed for low output noise, making it an ideal choice for noise-sensitive applications such as audio or RF circuits.
  • Package: The device comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The ADP7104ACPZ-9.0-R7 is versatile and can be used in various electronic systems, including:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Industrial and instrumentation panels
  • Communication infrastructure
  • Automotive electronics

This voltage regulator from Analog Devices Inc. is designed to meet the stringent requirements of modern electronic equipment, offering a reliable and efficient power management solution. The ADP7104ACPZ-9.0-R7 stands out for its robust feature set, ensuring optimal performance across a broad spectrum of applications.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9807 $53.8842
14+ $7.3688 $103.1632
22+ $7.1385 $157.0470
29+ $6.9083 $200.3407
38+ $6.6780 $253.7640
51+ $5.9872 $305.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess