EN
  • EN
  • DE

TC55V040AFT-70

Part No TC55V040AFT-70
Manufacturer Toshiba Semiconductor and Storage
Catalog RAM
Description 524,288-WORD BY 8-BIT FULL CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196685-TC55V040AFT-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V040AFT-70 CAD Model

Description

The TC55V040AFT-70 is a 4 Mbit (512K x 8) static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. SRAMs are known for their fast access times and are typically used in applications where speed is critical. The "-70" likely indicates an access time of 70 nanoseconds.

Applications

  • Cache Memory: Used as cache memory in computer systems and embedded systems to speed up data access.
  • Networking Equipment: Found in routers, switches, and other networking devices for high-speed data buffering and storage.
  • Industrial Control Systems: Employed in industrial control systems for real-time data storage and processing.
  • Medical Equipment: Used in medical devices where fast and reliable memory is required.
  • Test and Measurement Equipment: Integrated into test and measurement instruments for high-speed data acquisition and analysis.

Features

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Consumes relatively low power compared to dynamic RAM (DRAM), making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying interfacing with other digital components.
  • Three-State Output: Features a three-state output, allowing multiple devices to share the same bus.
  • Easy to Use: Simple to interface with microprocessors and microcontrollers due to its straightforward memory access protocol.
  • 512K x 8 Organization: Organized as 512,000 words of 8 bits each.

Benefits

  • Improved System Performance: Fast access time enhances the performance of systems requiring quick data access.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: TTL compatibility and three-state output simplify interfacing with other components.
  • Reliable Data Storage: SRAM retains data as long as power is supplied, ensuring data integrity.
  • Wide Range of Applications: Suitable for a wide variety of applications requiring high-speed memory.

Additional Details

The TC55V040AFT-70 operates with a single 5V power supply and typically comes in a standard package like TSOP (Thin Small Outline Package). Specific operating temperature ranges, detailed timing characteristics, and other specifications can be found in the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Contact for details
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess