EN
  • EN
  • DE

ADM7172ACPZ-5.0-R7

Part No ADM7172ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 2A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7172ACPZ-5.0-R7-ND, ADM7172ACPZ-5.0-R7TR, ADM7172ACPZ-5.0-R7CT, ADM7172ACPZ-5.0-R7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843958-ADM7172ACPZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-5.0-R7 CAD Model

Description

ADM7172ACPZ-5.0-R7: High-Performance LDO Voltage Regulator

The ADM7172ACPZ-5.0-R7 is a state-of-the-art low dropout (LDO) voltage regulator from Analog Devices Inc., designed to deliver a fixed output of 5.0 volts with exceptional accuracy and stability. Catering to a wide array of applications, this LDO is well-suited for high-performance analog and digital circuits that require a clean and stable power supply.

Key Features:

  • Fixed Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in sensitive electronics.
  • High Output Current: Capable of delivering up to 500 mA of output current, making it suitable for a broad range of applications.
  • Low Dropout Voltage: Features a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise and ripple from the input power source, providing a cleaner output.
  • Low Noise Output: Designed for applications that require low noise, making it perfect for sensitive RF or audio circuits.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect the device from overheating, enhancing reliability and longevity.
  • Overcurrent Protection: Built-in current limit features protect the regulator and the downstream circuitry from damage due to excessive currents.

Applications:

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • High-end audio equipment
  • Medical and healthcare systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices

The ADM7172ACPZ-5.0-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is not only space-saving but also provides excellent thermal performance. The package is designed for surface-mount technology (SMT), which allows for efficient assembly in modern PCB manufacturing processes. With its robust design and advanced features, the ADM7172ACPZ-5.0-R7 is a reliable choice for engineers and designers looking for a high-quality power management solution.

Whether you are developing a sophisticated communication system, a precision measurement device, or any other application that demands a stable and clean power supply, the ADM7172ACPZ-5.0-R7 by Analog Devices Inc. offers an optimal mix of performance, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1403 $51.4030
24+ $4.2177 $101.2248
37+ $4.0859 $151.1783
51+ $3.9541 $201.6591
66+ $3.8223 $252.2718
88+ $3.4269 $301.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess