EN
  • EN
  • DE

ADP7118ACPZN1.8-R7

Part No ADP7118ACPZN1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 6LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.42V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 320 µA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP7118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7118ACPZN1.8-R7TR-ND,ADP7118ACPZN1.8-R7TR,505-ADP7118ACPZN1.8-R7TR,-2735-ADP7118ACPZN1.8-R7,-2735-ADP7118ACPZN1.8-R7-ND,ADP7118ACPZN1.8-R7-ND,ANAANAADP7118ACPZN1.8-R7,ADP7118ACPZN1.8-R7CT-ND,-2735-ADP7118ACPZN1.8-R7CT,505-ADP7118ACPZN1.8-R7DKR,ADP7118ACPZN1.8-R7DKR,505-ADP7118ACPZN1.8-R7CT,2156-ADP7118ACPZN1.8-R7,ADP7118ACPZN1.8-R7DKR-ND,ADP7118ACPZN1.8-R7CT,-2735-ADP7118ACPZN1.8-R7DKR
Standard Package 3,000
Win Source Part Number 1024359-ADP7118ACPZN1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118ACPZN1.8-R7 CAD Model

Description

ADP7118ACPZN1.8-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP7118ACPZN1.8-R7 is a high-performance, CMOS linear voltage regulator offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is designed to provide a precise 1.8V output voltage, making it an ideal choice for sensitive electronic applications that require a stable and clean power supply.

With its ultra-low dropout voltage and low quiescent current, the ADP7118 is especially well-suited for battery-powered devices where energy efficiency is paramount. The device operates over a wide input voltage range from 2.7V to 20V, providing versatility in various applications, including portable and wireless devices, medical equipment, and precision instrumentation.

The ADP7118ACPZN1.8-R7 comes in a compact, lead-frame chip scale package (LFCSP), which is both space-saving and offers excellent thermal performance. The regulator features several key specifications that enhance its performance:

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Maximum Output Current: Up to 200mA, suitable for a wide range of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Helps in prolonging battery life in portable applications.
  • High PSRR: Excellent power supply rejection ratio that minimizes output noise and ripple.
  • Thermal Overload Protection: Safeguards the device against overheating.
  • Short-Circuit Protection: Offers additional security for the connected load and power source.

Moreover, the ADP7118ACPZN1.8-R7 boasts a fast transient response, which is critical for maintaining voltage stability during quick changes in load. Users can also benefit from its low noise performance, which is essential for RF and precision analog circuits.

Whether you're designing a high-end audio system, a sensitive sensor interface, or a power-efficient IoT device, the ADP7118ACPZN1.8-R7 from Analog Devices Inc. provides the reliability and performance needed to ensure your product operates at its best.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess