EN
  • EN
  • DE

ADP7118AUJZ-4.5-R7

Part No ADP7118AUJZ-4.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.5V 200MA 5TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name ADP7118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7118AUJZ-4.5-R7TR, ADP7118AUJZ-4.5-R7CT, ADP7118AUJZ-4.5-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860349-ADP7118AUJZ-4.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-4.5-R7 CAD Model

Description

Product Overview: ADP7118AUJZ-4.5-R7 by Analog Devices Inc.

The ADP7118AUJZ-4.5-R7 is a high-performance, CMOS linear regulator offered by Analog Devices Inc., a renowned leader in the manufacture of precision high-performance integrated circuits. This regulator operates at a fixed output voltage of 4.5V and is designed to provide up to 200 mA of output current. The ADP7118 series is known for its high accuracy, low dropout voltage, and low noise performance, making it an excellent choice for sensitive RF or analog circuitry that requires a clean power supply.

Key Features

  • Fixed Output Voltage: This model provides a stable 4.5V output, which is ideal for consistent performance in a variety of applications.
  • High Output Accuracy: The ADP7118AUJZ-4.5-R7 offers excellent accuracy, which is essential for maintaining the integrity of the power supply in precision applications.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains output regulation even when the supply voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
  • Low Noise: With its low noise output, this regulator is particularly suitable for powering noise-sensitive circuits such as RF or audio components, ensuring minimal interference and optimal performance.
  • High PSRR (Power Supply Rejection Ratio): This indicates the device's ability to suppress variations in the input voltage, providing a more stable output.

Applications

The ADP7118AUJZ-4.5-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • RF and wireless infrastructure
  • Medical and healthcare equipment
  • Precision analog-to-digital converters (ADCs)
  • Microprocessor and microcontroller power supplies
  • Communications and networking equipment

Package and Reliability

This particular model is packaged in a compact, 5-lead TSOT-23 package, which is suitable for space-constrained applications. The ADP7118AUJZ-4.5-R7 is also characterized by its robustness and reliability, with built-in protection features such as overcurrent protection and thermal overload protection, ensuring long-term stability and performance under various conditions.

For designers looking for a reliable and high-performance voltage regulator solution, the ADP7118AUJZ-4.5-R7 from Analog Devices Inc. offers the precision, low noise, and high efficiency required for today's demanding electronic applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8314 $53.1454
26+ $3.9642 $103.0692
40+ $3.8403 $153.6120
54+ $3.7164 $200.6856
70+ $3.5926 $251.4820
94+ $3.2209 $302.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess