EN
  • EN
  • DE

ADP7142ARDZ-2.5

Part No ADP7142ARDZ-2.5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168767-ADP7142ARDZ-2.5
Manufacturer Analog Devices Inc.
Package Tube
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Product Status Active
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Base Product Number ADP7142
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Ultra Librarian 3D Model Ultra Librarian ADP7142ARDZ-2.5 CAD Model

Description

ADP7142ARDZ-2.5 Voltage Regulator by Analog Devices Inc.

The ADP7142ARDZ-2.5 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 2.5V with an input voltage range of up to 20V. This regulator provides excellent accuracy, low noise, and high power supply rejection ratio (PSRR), making it ideal for sensitive RF or analog circuitry that requires a clean and stable voltage supply.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Input Voltage Range: 4.5V to 20V, accommodating a wide range of supply sources.
  • Low Dropout: The ADP7142ARDZ-2.5 offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio minimizes the effect of supply voltage variations on the output voltage, providing a more stable output.
  • Low Noise: Its design emphasizes low noise output, which is critical for RF and precision analog applications.
  • Current Limiting and Thermal Overload Protection: These features ensure the device's reliability and safety by protecting it from overcurrent conditions and excessive temperature.
  • Package: The ADP7142ARDZ-2.5 is available in a compact SOIC-8 package, suitable for space-constrained applications.

Applications

The ADP7142ARDZ-2.5 is versatile and can be used in a variety of applications, including:

  • High-performance audio equipment
  • Precision analog-to-digital converters (ADCs)
  • Wireless and RF communication systems
  • Portable and battery-powered devices
  • Medical and healthcare equipment

With its robust design and reliable performance, the ADP7142ARDZ-2.5 from Analog Devices Inc. is a top choice for designers looking for a stable and efficient voltage regulator. Its ability to maintain a consistent voltage in the face of varying input conditions and loads makes it a vital component in maintaining the integrity of sensitive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess