EN
  • EN
  • DE

ADP7142AUJZ-3.3-R7

Part No ADP7142AUJZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 140μA to 320μA
Control Features Soft Start
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1015210-ADP7142AUJZ-3.3-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP7142AUJZ-3.3-R7 CAD Model

Description

Product Overview: ADP7142AUJZ-3.3-R7 from Analog Devices Inc.

The ADP7142AUJZ-3.3-R7 is a high-performance, CMOS, low dropout linear regulator (LDO) that offers optimal performance in noise-sensitive applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this LDO provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and RF circuitry in a variety of electronic systems.

With its ultra-low dropout voltage and low quiescent current, the ADP7142AUJZ-3.3-R7 is designed to maintain power efficiency, making it suitable for battery-operated devices. The device operates over a wide input voltage range from 4.5V to 15V, allowing for flexibility in various power supply configurations.

The regulator's high power supply rejection ratio (PSRR) and low output noise characteristics ensure a clean and stable voltage supply, which is crucial for maintaining the integrity of the powered device. The ADP7142AUJZ-3.3-R7 also features over-current protection and thermal overload protection, safeguarding the device and the system from potential damage due to abnormal operating conditions.

Encased in a compact TSOT-5 package, the ADP7142AUJZ-3.3-R7 is designed for space-constrained applications, providing a space-efficient power management solution without compromising on performance. Its small footprint and low profile make it an excellent choice for portable devices, medical instruments, and precision electronics.

Key features of the ADP7142AUJZ-3.3-R7 include:

  • Fixed output voltage: 3.3V
  • Low dropout voltage
  • Wide input voltage range: 4.5V to 15V
  • Low quiescent current
  • High PSRR: 70 dB at 1 kHz
  • Low output noise: 9 µV rms (10 Hz to 100 kHz)
  • Thermal overload protection
  • Over-current protection
  • Compact TSOT-5 package

Applications for the ADP7142AUJZ-3.3-R7 are diverse and include sensitive RF and analog circuits, data acquisition systems, medical devices, and any application requiring a clean, stable power supply with low noise characteristics.

Analog Devices Inc. provides the reliability and performance required for advanced electronic systems, and the ADP7142AUJZ-3.3-R7 is a testament to their commitment to quality and innovation in voltage regulation technology.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7598 $52.4362
45+ $2.2645 $101.9025
69+ $2.1937 $151.3653
95+ $2.1229 $201.6755
122+ $2.0522 $250.3684
164+ $1.8399 $301.7436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess