EN
  • EN
  • DE

ADP7156ACPZ-1.8-R7

Part No ADP7156ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.2A 10LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 80dB ~ 60dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7156ACPZ-1.8-R7DKR-ND,ADP7156ACPZ-1.8-R7DKR,-2735-ADP7156ACPZ-1.8-R7DKR,-2735-ADP7156ACPZ-1.8-R7CT,505-ADP7156ACPZ-1.8-R7DKR,ADP7156ACPZ-1.8-R7TR,ADP7156ACPZ-1.8-R7CT-ND,505-ADP7156ACPZ-1.8-R7CT,2156-ADP7156ACPZ-1.8-R7-505,ADP7156ACPZ-1.8-R7CT,ADP7156ACPZ-1.8-R7TR-ND,505-ADP7156ACPZ-1.8-R7TR
Standard Package 1,500
Win Source Part Number 1026825-ADP7156ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP7156ACPZ-1.8-R7 CAD Model

Description

The ADP7156ACPZ-1.8-R7 is a high-performance, CMOS linear regulator offered by Analog Devices Inc. It operates with an input voltage range from 2.3 V to 5.5 V, which makes it ideal for a wide array of applications, from portable electronics to industrial systems. This particular model provides a fixed output voltage of 1.8V, which is a common requirement for many digital circuits and microprocessors.

Key Features:

  • High Accuracy: The output voltage is highly accurate with a precision of ±0.6% at room temperature and ±1% across the full -40°C to +125°C temperature range, ensuring reliable performance for sensitive applications.
  • Low Dropout: The device features a low dropout voltage, which enhances efficiency by allowing operation with minimal differences between the input and output voltages.
  • Low Noise: With only 9 µV RMS of output noise over a 10 Hz to 100 kHz bandwidth, the ADP7156 is an excellent choice for noise-sensitive applications such as precision instrumentation and RF supply.
  • High PSRR: The Power Supply Rejection Ratio (PSRR) is better than 70 dB up to 10 kHz, which greatly reduces the sensitivity to variations in the input power supply.
  • Thermal Protection: The device includes over-temperature protection that safeguards the regulator from damage due to overheating.
  • Current Protection: Built-in current limit and short-circuit protection features ensure that the device and the application are protected from excessive current conditions.

Applications:

The ADP7156ACPZ-1.8-R7 is well-suited for a variety of applications, including but not limited to:

  • High-performance analog and digital circuits
  • Data acquisition systems
  • Medical and healthcare equipment
  • Industrial control systems
  • Telecommunications infrastructure

With its compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADP7156ACPZ-1.8-R7 is designed for space-constrained applications, offering high integration without compromising on performance. Whether you're designing a precision measurement system or looking for a reliable power solution for your next digital project, the ADP7156ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9206 $53.5236
14+ $7.3195 $102.4730
22+ $7.0908 $155.9976
30+ $6.8620 $205.8600
38+ $6.6333 $252.0654
51+ $5.9471 $303.3021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess