EN
  • EN
  • DE

ADP7156ARDZ-3.0-R7

Part No ADP7156ARDZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 1.2A 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP7156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7156ARDZ-3.0-R7CT,ADP7156ARDZ-3.0-R7DKR,ADP7156ARDZ-3.0-R7TR
Standard Package 1,000
Win Source Part Number 1166618-ADP7156ARDZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7156ARDZ-3.0-R7 CAD Model

Description

ADP7156ARDZ-3.0-R7: High Precision, Low Noise LDO Regulator by Analog Devices Inc.

The ADP7156ARDZ-3.0-R7 is a state-of-the-art low dropout (LDO) regulator designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This LDO regulator boasts a fixed output voltage of 3.0V, making it an ideal power management solution for a wide range of applications that require a stable and precise voltage supply.

With an input voltage range of 4.5V to 16V, the ADP7156ARDZ-3.0-R7 can support a variety of systems, from battery-powered devices to industrial equipment. Its ability to deliver up to 500mA of output current while maintaining a low dropout voltage ensures efficient operation even in scenarios where input and output voltages are closely matched.

The ADP7156ARDZ-3.0-R7 is renowned for its exceptionally low noise performance, with an output noise as low as 1.6 µVrms over a 10 Hz to 100 kHz bandwidth, making it an excellent choice for sensitive RF or audio applications where power supply noise can adversely affect performance. Additionally, the device features a low quiescent current, further enhancing its suitability for portable and battery-powered applications where power conservation is crucial.

This LDO regulator incorporates several protective features to ensure the reliability and longevity of both the device and the system it powers. These features include overcurrent protection, thermal overload protection, and a shutdown function that can be controlled via an external logic signal, providing additional safety and power-saving capabilities.

Encased in an 8-lead SOIC package, the ADP7156ARDZ-3.0-R7 is designed for easy integration into a variety of circuit designs. Its compact form factor and minimal external component requirements make it a convenient and space-efficient choice for designers looking to streamline their power management systems.

Whether you are developing precision instrumentation, medical devices, or communication equipment, the ADP7156ARDZ-3.0-R7 from Analog Devices Inc. offers the performance, reliability, and ease of use required to meet the rigorous demands of your power supply design.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4426 $59.0982
17+ $6.9272 $117.7624
26+ $6.7108 $174.4808
36+ $6.4943 $233.7948
46+ $6.2778 $288.7788
62+ $5.6283 $348.9546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess