EN
  • EN
  • DE

ADP7157ACPZ-04-R7

Part No ADP7157ACPZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.2A 10LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 3.3V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 82dB ~ 55dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7157
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7157ACPZ-04-R7DKR,ADP7157ACPZ-04-R7CT-ND,ADP7157ACPZ-04-R7TR-ND,ADP7157ACPZ-04-R7CT,-2735-ADP7157ACPZ-04-R7CT,ADP7157ACPZ-04-R7TR,ADP7157ACPZ-04-R7DKR-ND,ADP7157ACPZ-04-R7-ND,505-ADP7157ACPZ-04-R7TR,-2735-ADP7157ACPZ-04-R7DKR,505-ADP7157ACPZ-04-R7CT,505-ADP7157ACPZ-04-R7DKR
Standard Package 1,500
Win Source Part Number 991357-ADP7157ACPZ-04-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ACPZ-04-R7 CAD Model

Description

ADP7157ACPZ-04-R7: Ultra-Low Noise, High-Performance LDO Regulator

The ADP7157ACPZ-04-R7 is a cutting-edge, ultra-low noise, low dropout (LDO) linear regulator brought to you by Analog Devices Inc., a leader in high-performance analog technology. This regulator is designed to deliver up to 800 mA of output current while maintaining a remarkably low dropout voltage and noise level, making it an ideal solution for sensitive RF or analog circuitry that requires a clean power supply.

With its wide input voltage range of 4.5 V to 16 V, the ADP7157 is versatile enough to accommodate a variety of applications, from automotive to industrial to healthcare. The device offers a fixed output voltage of 4.0V, optimized for stability and performance.

The ADP7157ACPZ-04-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which not only saves space but also offers excellent thermal performance. This packaging ensures that the device can operate reliably over a wide temperature range, making it suitable for demanding environments.

Key features of the ADP7157ACPZ-04-R7 include:

  • Ultra-Low Noise: This LDO regulator boasts an exceptionally low 1/f noise, which is critical for RF and precision analog applications where noise can significantly impact performance.
  • High Power Supply Rejection Ratio (PSRR): With superior PSRR performance across a wide frequency spectrum, the ADP7157 ensures stable output voltage even in the presence of supply voltage variations.
  • Fast Transient Response: The device is designed to react quickly to changes in load, providing stable performance under dynamic conditions.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the regulator and the downstream circuitry from damage due to excessive current or temperature.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, maximizing efficiency.

The ADP7157ACPZ-04-R7 is an excellent choice for designers who require a high-performance, reliable power solution that minimizes noise and maximizes efficiency. Whether it's for precision data converters, sensitive RF applications, or high-end audio, this LDO regulator from Analog Devices Inc. delivers exceptional performance in a small package.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7763 $58.8815
11+ $9.6626 $106.2886
17+ $9.3607 $159.1319
23+ $9.0587 $208.3501
29+ $8.7567 $253.9443
39+ $7.8509 $306.1851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess