EN
  • EN
  • DE

ADP7182ACPZ-R7

Part No ADP7182ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -28V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -27.64V
Dropout Voltage-Max 0.36V @ 200mA
Output Current 200mA
Operating Supply Current -53μA to -850μA
PSRR 66dB to 45dB (10kHz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.22 V to 27.8 V
Voltage - Dropout (Typical) 0.185V @ 200mA
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 009183-ADP7182ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7182ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP7182ACPZ-R7: Ultra-Low Noise, CMOS, Linear Regulator

The ADP7182ACPZ-R7 is a high-performance linear regulator from Analog Devices Inc., designed to deliver a superior level of voltage regulation for sensitive RF and analog circuitry. This device provides a stable and precise output voltage, making it an ideal choice for applications that require a low noise power supply.

Key Features

  • Ultra-Low Noise Output: With its advanced design, the ADP7182ACPZ-R7 offers an exceptionally low noise performance, which is crucial for maintaining signal integrity in sensitive applications.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 2.2 V to 20 V, providing flexibility in various system designs and ensuring compatibility with a broad range of input sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2 V to 19.5 V via external resistors, allowing for precise tuning to meet specific circuit requirements.
  • High Output Current: Capable of delivering up to 200 mA of output current, the ADP7182ACPZ-R7 can power a wide array of devices and circuits without compromising performance.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is close to the output voltage, thereby minimizing power loss.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive power dissipation, which could otherwise lead to overheating and potential damage.
  • Package Type: Available in a compact LFCSP (Lead Frame Chip Scale Package), the ADP7182ACPZ-R7 is suitable for space-constrained applications.

Applications

The ADP7182ACPZ-R7 is particularly well-suited for powering precision analog devices such as high-resolution ADCs, DACs, and PLLs. It is also an excellent choice for RF applications, medical equipment, and instrumentation where power supply noise can adversely affect performance. Furthermore, its robust feature set makes it a reliable option for automotive electronics, battery-powered devices, and portable communications equipment.

As part of Analog Devices Inc.'s commitment to high-quality components, the ADP7182ACPZ-R7 is a testament to their expertise in power management solutions. Whether you're designing for sensitive audio equipment or looking to enhance the performance of your high-speed digital systems, this linear regulator is engineered to meet the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess