EN
  • EN
  • DE

ADP7182ACPZN-2.5R7

Part No ADP7182ACPZN-2.5R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -2.5V 200MA 6LFCSP  /  Linear Voltage Regulator IC Negative Fixed 1 Output 200mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -28V
Voltage - Output (Min/Fixed) -2.5V
Current - Output 200mA
Current - Quiescent (Iq) 53 µA
Current - Supply (Max) 850 µA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP7182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP7182ACPZN-2.5R7,-2735-ADP7182ACPZN-2.5R7CT,505-ADP7182ACPZN-2.5R7CT,ADP7182ACPZN-2.5R7CT,-2735-ADP7182ACPZN-2.5R7DKR,ADP7182ACPZN-2.5R7DKR-ND,505-ADP7182ACPZN-2.5R7DKR,ADP7182ACPZN-2.5R7-ND,-2735-ADP7182ACPZN-2.5R7-ND,ADP7182ACPZN-2.5R7DKR,505-ADP7182ACPZN-2.5R7TR,ADP7182ACPZN-2.5R7TR,ADP7182ACPZN-2.5R7CT-ND,ADP7182ACPZN-2.5R7TR-ND
Standard Package 3,000
Win Source Part Number 990742-ADP7182ACPZN-2.5R7
Ultra Librarian 3D Model Ultra Librarian ADP7182ACPZN-2.5R7 CAD Model

Description

The ADP7182ACPZN-2.5R7 is a high-performance, low dropout (LDO) linear regulator from Analog Devices Inc., designed to provide a stable and precise 2.5V output voltage. This regulator is part of the ADP7182 series, known for its excellent accuracy, low noise, and superior power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits, precision data acquisition systems, and high-end audio applications.

With its input voltage range of 4.5V to 20V, the ADP7182ACPZN-2.5R7 is versatile enough to accommodate a variety of supply sources while its output can deliver up to 200mA of current, meeting the needs of a wide range of low-power devices. The device features a low quiescent current, which is beneficial for battery-powered applications where power efficiency is critical.

The ADP7182ACPZN-2.5R7 offers multiple protection features that ensure the safety and reliability of the end application. These include overcurrent protection, thermal overload protection, and reverse current protection. Additionally, the LDO's low dropout voltage allows for efficient operation even when the input-to-output differential is minimal, further enhancing its suitability for portable and space-constrained designs.

This regulator comes in a compact, lead-frame chip scale package (LFCSP), which is designed to minimize the footprint on the PCB and optimize thermal performance. The ADP7182ACPZN-2.5R7's package is a 10-lead, 3mm x 3mm LFCSP, which is RoHS compliant and suitable for automated assembly processes, thus facilitating ease of integration into various electronic systems.

In summary, the ADP7182ACPZN-2.5R7 from Analog Devices Inc. is a robust, high-precision LDO linear regulator that offers a stable voltage supply, excellent performance characteristics, and a comprehensive suite of protection features. Its small form factor and low power consumption make it an excellent choice for engineers looking to develop reliable and efficient products across diverse applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8111 $52.2999
21+ $4.7681 $100.1301
33+ $4.6191 $152.4303
45+ $4.4701 $201.1545
58+ $4.3211 $250.6238
78+ $3.8741 $302.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,672 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess