EN
  • EN
  • DE

ADP7182AUJZ-5.0-R7

Part No ADP7182AUJZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Positive or negative enable logic | IC REG LINEAR -5V 200MA 5TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -28V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 0.36V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 53μA
Maximum Supply Current 850μA
PSRR 66dB ~ 32dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOT
Family Part Number ADP7182
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141395-ADP7182AUJZ-5.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7182AUJZ-5.0-R7 CAD Model

Description

Product Overview: ADP7182AUJZ-5.0-R7 by Analog Devices Inc.

The ADP7182AUJZ-5.0-R7 is a high-precision, low-noise, CMOS linear regulator that offers a fixed 5.0V output voltage, housed in a compact TSOT-5 package. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this regulator is designed to meet the stringent requirements of sensitive RF and analog circuits, providing a stable and clean power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with minimal difference between input and output voltages.
  • Low Noise: With an ultra-low output noise of less than 10 µVrms over a 10 Hz to 100 kHz bandwidth, it is ideal for noise-sensitive applications.
  • High PSRR: Excellent power supply rejection ratio (PSRR) that minimizes variations in output voltage due to changes in the input voltage.
  • Current & Thermal Limiting: Built-in protection features such as overcurrent protection and thermal overload protection safeguard the device and the downstream circuitry from damage.
  • Stable with Low ESR Capacitors: Stable with ceramic output capacitors that have low equivalent series resistance (ESR), which are smaller, more reliable, and have a longer lifespan than tantalum capacitors.

Applications

With its precision and low noise characteristics, the ADP7182AUJZ-5.0-R7 is well-suited for a variety of applications, including:

  • Precision analog and RF instrumentation
  • Medical devices and healthcare products
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Communications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP7182AUJZ-5.0-R7 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. This linear regulator is a dependable choice for engineers and designers looking to enhance the performance of their power management systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for further assistance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1239 $53.1063
40+ $2.5632 $102.5280
61+ $2.4831 $151.4691
84+ $2.4030 $201.8520
108+ $2.3229 $250.8732
145+ $2.0826 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess