EN
  • EN
  • DE

ADP8860ACPZ-R7

Part No ADP8860ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 4.3 V to 5.5 V
Channel Output Current 30mA, 60mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-LFCSP-VQ (4x4)
Win Source Part Number 173364-ADP8860ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP8860ACPZ-R7 CAD Model

Description

ADP8860ACPZ-R7 Backlight LED Driver from Analog Devices Inc.

The ADP8860ACPZ-R7 is a sophisticated backlight LED driver designed by Analog Devices Inc. to power up to seven LEDs, providing a perfect solution for portable devices that require consistent and efficient backlighting. This driver is particularly well-suited for small-form-factor applications such as mobile phones, personal media players, and handheld gaming devices, where space is at a premium and efficient power use is crucial.

Constructed with cutting-edge technology, the ADP8860ACPZ-R7 is housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4 mm x 4 mm. This small footprint allows designers to integrate the LED driver into their systems without compromising on space, ensuring that the end product can maintain a sleek and slim profile.

One of the standout features of the ADP8860 is its integrated ambient light sensor interface, which automatically adjusts the backlighting based on the surrounding light conditions. This not only improves the user experience by providing optimal visibility but also helps to conserve battery life by reducing power consumption when high brightness levels are not necessary.

The driver operates on a supply voltage ranging from 2.3 V to 5.5 V, making it versatile for use in various device configurations. It also offers a programmable dimming function, which can be controlled via an I2C-compatible interface, giving designers the flexibility to create custom brightness profiles and effects that enhance the user interface of the end product.

Safety features are not overlooked in the ADP8860ACPZ-R7. It includes over-temperature protection, LED fault detection, and short-circuit protection, ensuring reliable performance and extending the lifespan of the backlighting system. The device's efficiency and thermal management are further enhanced by an integrated charge pump that optimizes the power conversion for the LEDs.

In summary, the ADP8860ACPZ-R7 from Analog Devices Inc. is a feature-rich and highly efficient solution for driving LED backlights in portable electronic devices, offering designers a blend of compactness, power efficiency, and advanced control features.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5388 $52.7716
17+ $6.1857 $105.1569
26+ $5.9924 $155.8024
35+ $5.7991 $202.9685
45+ $5.6058 $252.2610
60+ $5.0259 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess