EN
  • EN
  • DE

TK17A65W,S5X(M

Part No TK17A65W,S5X(M
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750073-TK17A65W,S5X(M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK17A65W,S5X(M CAD Model

Description

The Toshiba TK17A65W,S5X(M is a 650V N-channel power MOSFET designed for high-efficiency power switching applications. It utilizes Toshiba's advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge, resulting in reduced switching losses and improved overall system efficiency. The device is suitable for use in power supplies, motor drives, and other power conversion circuits.

Applications

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters

Features

  • 650V Drain-Source Voltage (VDSS)
  • Low On-Resistance (RDS(on)): Reduces conduction losses.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Energy Rated: Provides ruggedness and reliability.

Benefits

  • High Efficiency: Low RDS(on) and Qg minimize power losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Increased Power Density: Enables smaller and more compact power supply designs.
  • Improved Reliability: Avalanche energy rating enhances device ruggedness.
  • Simplified Design: Easy to drive and implement in various power conversion topologies.

Specifications: The TK17A65W has a drain-source voltage (VDSS) of 650V, a continuous drain current (ID) of 17A, and a pulsed drain current (IDM) of 51A. The on-resistance (RDS(on)) is typically 0.29 ohms at VGS = 10V. It's available in a TO-247 package. The gate charge (Qg) is typically 21 nC. This MOSFET also features an integrated gate resistor to further enhance switching performance. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2563 $50.2520
85+ $1.1768 $100.0280
135+ $1.1370 $153.4950
190+ $1.0575 $200.9250
250+ $1.0178 $254.4500
310+ $0.9780 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess