EN
  • EN
  • DE

ADP8861ACPZ-R7

Part No ADP8861ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 4.3 V ~ 5.5 V
Output Current per Channel 30mA, 60mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Manufacturer Homepage www.analog.com
Win Source Part Number 744271-ADP8861ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP8861
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP8861ACPZ-R7 CAD Model

Description

The ADP8861ACPZ-R7 is a sophisticated backlight LED driver component designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit (IC) is engineered to enhance the visual experience of various electronic devices by providing efficient and flexible control of LED backlights.

Key Features:

  • Charge Pump Technology: The ADP8861 utilizes a 1x/1.5x/2x fractional charge pump, ensuring optimal efficiency for driving LEDs at different voltage levels. This technology provides consistent brightness and extends battery life in portable devices.
  • Multiple LED Channels: It supports up to seven LED channels, making it a versatile choice for a wide range of applications requiring multi-LED configurations. Each channel can be individually controlled for precise brightness adjustment.
  • Programmable Dimming: The device features programmable dimming functions, allowing for smooth transitions and customizable light intensity profiles, which can enhance user interfaces and reduce power consumption.
  • Automatic Light Adjustment: With an integrated ambient light sensor interface, the ADP8861ACPZ-R7 can adjust LED brightness automatically based on environmental lighting conditions, ensuring optimal visibility and further power savings.
  • Compact Packaging: Housed in a compact 24-lead LFCSP package, this LED driver is suitable for space-constrained applications, maintaining a small footprint without sacrificing performance.

Applications:

The ADP8861ACPZ-R7 is ideal for a variety of applications that require efficient backlighting solutions. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Navigation Systems
  • Automotive Infotainment Displays
  • Industrial and Medical Displays

Technical Specifications:

Parameter Value Input Voltage 2.5V to 5.5V Output Current (per channel) Up to 30 mA Operating Temperature Range -40°C to +85°C Package 24-lead LFCSP

Overall, the ADP8861ACPZ-R7 from Analog Devices Inc. is a powerful, adaptable, and space-efficient solution for driving LED backlights in modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1264 $63.7920
70+ $1.7452 $122.1640
105+ $1.6909 $177.5445
145+ $1.6355 $237.1475
185+ $1.5812 $292.5220
245+ $1.4183 $347.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess