EN
  • EN
  • DE
  • IT

ADPD103BCPZ

Part No ADPD103BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 14BIT 28LFCSP-WQ / 4 Channel AFE 14 Bit 28-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 14
Number of Channels 4
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP-WQ (4x4)
Base Product Number ADPD103
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860358-ADPD103BCPZ
Ultra Librarian 3D Model Ultra Librarian ADPD103BCPZ CAD Model

Description

Product Overview: ADPD103BCPZ by Analog Devices Inc.

The ADPD103BCPZ is a highly integrated photometric sensor from Analog Devices Inc., designed to deliver precise optical measurements in a compact LFCSP (Lead Frame Chip Scale Package) form factor. This innovative sensor is part of Analog Devices' advanced light-to-digital solutions, which are tailored for a wide array of applications, including but not limited to health monitoring, industrial sensing, and consumer electronics.

At the heart of the ADPD103BCPZ lies a complete photometric system capable of accurately measuring light intensity across various wavelengths. Its versatility is attributed to the programmable LED drive current and modulatable time slots, which allow for synchronous detection of multiple wavelengths. This feature makes it particularly suitable for applications requiring complex optical measurements such as pulse oximetry, wearables, and non-invasive health monitoring devices.

The sensor's high level of integration includes a 14-bit analog-to-digital converter (ADC), ambient light rejection, and a flexible digital engine. This enables the ADPD103BCPZ to deliver high-resolution data while minimizing the influence of ambient light, leading to more reliable and accurate readings. The built-in ADC ensures that the analog signals are swiftly converted to digital data, streamlining the process for further analysis or integration with other digital systems.

Connectivity is another strong suit of the ADPD103BCPZ, as it includes an I2C interface for easy communication with microcontrollers and processors. This digital interface not only simplifies the system design by reducing the number of required connections but also accelerates data transfer for real-time applications.

The compact footprint of the ADPD103BCPZ, along with its low power consumption, makes it an ideal choice for portable and battery-powered devices. Designers and engineers can leverage the small size and efficiency of this sensor to develop innovative products that require minimal space and power without compromising on performance.

In summary, the ADPD103BCPZ from Analog Devices Inc. is a state-of-the-art photometric sensor that offers a blend of precision, integration, and efficiency. It stands as a testament to Analog Devices' commitment to providing cutting-edge sensing solutions that cater to the evolving needs of modern technology.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6332 $61.0656
19+ $6.2633 $119.0027
29+ $6.0674 $175.9546
40+ $5.8717 $234.8680
51+ $5.6761 $289.4811
69+ $5.0889 $351.1341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess