EN
  • EN
  • DE

ADPD142RG-BCEZ-RL

Part No ADPD142RG-BCEZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PHOTOMETRIC FRONT END
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Last Time Buy
Programmable Not Verified
Type Front End
Output Type I2C
Package / Case Module
Supplier Device Package Module
Base Product Number ADPD142
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 860360-ADPD142RG-BCEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADPD142RG-BCEZ-RL CAD Model

Description

The ADPD142RG-BCEZ-RL is a cutting-edge optical sensor module from the reputable manufacturer Analog Devices Inc., designed to offer unparalleled performance in photometric applications. This innovative component is part of the highly regarded ADPD142 series, known for its precision and efficiency in detecting optical signals.

Key Features

  • Integrated Ambient Light Rejection: The ADPD142RG-BCEZ-RL boasts a sophisticated ambient light rejection feature, ensuring accurate measurements even in conditions with significant background light interference.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor is ideal for battery-powered devices, contributing to extended operational life without compromising performance.
  • High Sensitivity: The sensor's high sensitivity allows for the detection of low-level light signals, making it suitable for a wide range of applications, including medical diagnostics and wearables.
  • Programmable Sampling Rate: Users can customize the sampling rate according to their specific application needs, providing flexibility and optimization for various use cases.
  • Compact Size: The ADPD142RG-BCEZ-RL's small form factor enables it to be easily integrated into space-constrained designs without sacrificing functionality.

Applications

The versatility of the ADPD142RG-BCEZ-RL allows it to be employed in an array of applications, particularly where precise optical measurements are crucial. Common uses include:

  • Wearable Health Monitoring Devices
  • Portable Medical Equipment
  • Fitness Tracking Systems
  • Industrial Monitoring Solutions

Technical Specifications

The ADPD142RG-BCEZ-RL operates within a voltage range of 1.7V to 3.3V and is available in a surface-mount package that is RoHS compliant. It supports I2C communication protocol for easy interfacing with microcontrollers and other digital systems.

Conclusion

With its robust design, low power consumption, and high sensitivity, the ADPD142RG-BCEZ-RL from Analog Devices Inc. stands out as a superior choice for developers and engineers looking to incorporate reliable photometric sensing capabilities into their projects. Its adaptability to various light conditions and ease of integration make it an invaluable component in the advancement of optical sensing technology.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9041 $66.6435
75+ $1.5624 $117.1800
115+ $1.5137 $174.0755
160+ $1.4648 $234.3680
205+ $1.4160 $290.2800
275+ $1.2695 $349.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess