EN
  • EN
  • DE

CSR8605B04-IQQF-R

Part No CSR8605B04-IQQF-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989540-CSR8605B04-IQQF-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8605B04-IQQF-R CAD Model

Description

The CSR8605B04-IQQF-R is a Bluetooth audio ROM solution from Qualcomm (formerly Cambridge Silicon Radio - CSR). It is designed for use in a wide range of Bluetooth audio products, including wireless speakers, headphones, and headsets. This chip provides a complete Bluetooth audio solution, incorporating the necessary hardware and software to enable high-quality audio streaming and hands-free communication. Its low power consumption and compact size make it ideal for portable applications.

Applications:

  • Wireless Speakers: Enables Bluetooth connectivity and audio streaming in portable and stationary wireless speakers.
  • Bluetooth Headphones: Provides the core functionality for wireless audio playback and hands-free calling in headphones.
  • Bluetooth Headsets: Supports voice communication and audio streaming in Bluetooth headsets.
  • Automotive Audio: Integrated into in-car Bluetooth systems for hands-free calling and audio streaming.
  • Wearable Devices: Used in smartwatches and other wearable devices for Bluetooth audio connectivity.

Features:

  • Bluetooth v4.0 (and later) Compliance: Supports Bluetooth v4.0 and later specifications, including Bluetooth Low Energy (BLE).
  • Integrated Audio Codecs: Includes built-in audio codecs, such as SBC, AAC, and aptX, for high-quality audio streaming.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Hands-Free Profile (HFP) Support: Enables hands-free calling functionality with noise reduction and echo cancellation.
  • Advanced Audio Processing: Offers features such as equalization, volume control, and dynamic range compression.
  • Integrated ROM: Includes on-chip ROM for storing firmware and configuration data.
  • Peripheral Interfaces: Supports various interfaces, such as UART, I2C, and SPI, for communication with other components.

Benefits:

  • High-Quality Audio Streaming: Delivers excellent audio performance with support for advanced audio codecs.
  • Low Power Operation: Minimizes power consumption, maximizing battery life in portable devices.
  • Hands-Free Communication: Enables clear and reliable voice communication with noise reduction and echo cancellation.
  • Easy Integration: Simplifies system design with its comprehensive feature set and standard interfaces.
  • Compact Size: Enables integration into small and space-constrained designs.

Additional Details:

The CSR8605B04-IQQF-R typically operates on a 3.3V power supply. It includes integrated antenna support for Bluetooth communication. It also provides support for various Bluetooth profiles, including A2DP (Advanced Audio Distribution Profile) and AVRCP (Audio/Video Remote Control Profile). Refer to the Qualcomm documentation for the CSR8605B04-IQQF-R for detailed electrical characteristics, pinout diagrams, and software development resources.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess