EN
  • EN
  • DE

ADR01ARZ-REEL

Part No ADR01ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1705+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722107-ADR01ARZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR01ARZ-REEL CAD Model

Description

Product Overview: ADR01ARZ-REEL

The ADR01ARZ-REEL is a high-precision voltage reference module from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This device is part of a series of XFET® voltage references that feature low noise, high accuracy, and long-term stability, making it an ideal choice for precision data conversion systems, battery-powered devices, and industrial control systems.

Key Features of ADR01ARZ-REEL

  • Precision Voltage: The ADR01ARZ-REEL provides a 10.0 V output voltage with an initial accuracy of ±0.15%.
  • Low Temperature Coefficient: It has a low temperature coefficient of 10 ppm/°C maximum over a wide industrial temperature range, ensuring consistent performance across various temperatures.
  • Low Noise: With a low 1/f noise that contributes to a low noise performance of 1.75 µV p-p/V (0.1 Hz to 10 Hz), this device is suitable for high-end precision applications.
  • High Output Current: The ADR01ARZ-REEL can source up to 10 mA of output current and sink up to -5 mA, accommodating a diverse range of load conditions.
  • Long-Term Stability: It features an excellent long-term stability of 50 ppm/√kHr (typical), which is critical for maintaining accuracy over time.
  • Wide Supply Range: The device operates with a wide supply range from 12 V to 36 V, providing flexibility in various power supply configurations.
  • Package and Size: Available in a compact SOIC-8 package, the ADR01ARZ-REEL is designed for space-constrained applications.

Applications

The ADR01ARZ-REEL is versatile and can be used in an array of precision applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial and process control systems
  • Portable instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

In conclusion, the ADR01ARZ-REEL from Analog Devices Inc. is a robust and reliable voltage reference solution that offers designers the precision and stability required for high-performance electronic systems. Its combination of features makes it a go-to choice for engineers looking for a reference voltage source that can deliver consistent results in a variety of conditions and applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess