EN
  • EN
  • DE

ADR01ARZ-REEL7

Part No ADR01ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 10mA 8-Pin SOIC N T/R / IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 12 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009185-ADR01ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADR01
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR01ARZ-REEL7 CAD Model

Description

Product Overview: ADR01ARZ-REEL7

The ADR01ARZ-REEL7, manufactured by Analog Devices Inc., is a precision 10.0 V voltage reference available in a compact SOIC-8 package. This high-performance component is designed for use in precision data acquisition systems, high-resolution converters, and industrial instrumentation, offering a stable and accurate reference voltage for various applications.

Key Features

  • Voltage Accuracy: The ADR01ARZ-REEL7 provides an initial accuracy of ±0.15%, ensuring precise voltage reference for critical applications.
  • Temperature Stability: With a temperature coefficient of 25 ppm/°C (typical), the device maintains its accuracy over a wide temperature range, making it ideal for environments with varying temperatures.
  • Low Dropout Voltage: The ADR01 operates with a low dropout voltage, which means it can maintain output regulation with minimal difference between the supply voltage and the output voltage.
  • Long-Term Stability: Offering an excellent long-term stability of 50 ppm/1000 hours at 25°C, the ADR01ARZ-REEL7 ensures consistent performance over time.
  • Low Noise: With a low noise specification of 1 µV p-p/V (0.1 Hz to 10 Hz), this voltage reference minimizes signal interference, contributing to high-quality outputs in sensitive applications.
  • Wide Operating Range: The device is operational over a broad supply voltage range from 12 V to 36 V, accommodating a variety of system power requirements.

Applications

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital and Digital-to-Analog Converters
  • Industrial Instrumentation
  • Portable Battery-Powered Equipment
  • Automotive Electronics

The ADR01ARZ-REEL7 comes in a tape and reel packaging format, which is suitable for automated assembly processes, and it is RoHS compliant, adhering to environmental standards. With its robust design and reliable performance, the ADR01ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers who require a stable voltage reference with high precision and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4813 $53.7756
28+ $3.6769 $102.9532
43+ $3.5620 $153.1660
59+ $3.4471 $203.3789
76+ $3.3322 $253.2472
101+ $2.9875 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess