EN
  • EN
  • DE

ADR02BUJ-REEL7

Part No ADR02BUJ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADR02
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355224-ADR02BUJ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR02BUJ-REEL7 CAD Model

Description

The ADR02BUJ-REEL7 is a precision 5.0 V voltage reference from Analog Devices Inc., showcasing exceptional stability and accuracy in a compact package. This high-performance component is part of the ADR02 series, which is renowned for its low noise, low drift, and low power consumption, making it an ideal choice for precision data conversion and measurement applications.

Key Features

  • High Accuracy: The ADR02BUJ-REEL7 offers an initial accuracy of ±0.1% and ensures precision in demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C max from -40°C to +125°C, this voltage reference maintains stable performance across a wide range of temperatures.
  • Low Noise: It has an exceptionally low noise specification of 1.0 μV p-p/V, which is essential for high-resolution analog-to-digital conversions.
  • Long-Term Stability: Exhibits excellent long-term stability, which is crucial for maintaining accuracy over time and reducing calibration frequency.
  • Low Power: Designed for efficiency, the ADR02BUJ-REEL7 operates with a quiescent current of 400 μA max, making it suitable for battery-powered devices.
  • Wide Operating Range: The device can operate over a wide supply range of 4.5 V to 18 V, providing flexibility in various system designs.
  • Compact Package: Supplied in a compact TSOT-23 package, it is ideal for space-constrained applications.

Applications

The ADR02BUJ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR02BUJ-REEL7 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field.

For designers and engineers looking for a stable voltage reference with high precision, low noise, and low power consumption, the ADR02BUJ-REEL7 from Analog Devices Inc. is an excellent choice that meets a broad spectrum of application requirements.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1025 $54.6150
14+ $7.4688 $104.5632
21+ $7.2354 $151.9434
29+ $7.0020 $203.0580
37+ $6.7686 $250.4382
50+ $6.0684 $303.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,149 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess