EN
  • EN
  • DE

PI5C3251QEX-1507

Part No PI5C3251QEX-1507
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name PI5C3251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889193-PI5C3251QEX-1507
Ultra Librarian 3D Model Ultra Librarian PI5C3251QEX-1507 CAD Model

Description

Introducing the PI5C3251QEX-1507 from Diodes Incorporated

The PI5C3251QEX-1507 is a high-performance, 5V, 2:1 Mux/Demux Bus Switch from the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed for precision and efficiency in applications requiring the routing of digital signals. Encased in a compact QSOP package, the PI5C3251QEX-1507 is an ideal choice for systems where space is at a premium and performance cannot be compromised.

With its low on-resistance and low capacitance, the switch provides minimal signal distortion and ensures high signal integrity. This makes it particularly suitable for applications in networking, telecommunications, and computing where maintaining signal quality is crucial. The PI5C3251QEX-1507 operates with a wide voltage range, accommodating various levels of signal amplitudes, which enhances its versatility across different digital platforms.

The switch is characterized by its 5-ohm bidirectional switches, which connect inputs to outputs directly when enabled. This feature allows for seamless signal passing with minimal propagation delay. The device also boasts a high bandwidth, which ensures that it can handle the fast signal switching required by modern high-speed data lines.

Designed with a focus on power efficiency, the PI5C3251QEX-1507 features a low quiescent power dissipation. This makes it an energy-conscious choice for battery-operated devices and systems that prioritize energy savings. Furthermore, the switch's design ensures that it has a low crosstalk between channels, which is critical for maintaining the integrity of data in multi-channel operations.

For designers and engineers looking for a reliable and high-quality switch to integrate into their systems, the PI5C3251QEX-1507 from Diodes Incorporated offers a compelling solution. Its combination of high-speed performance, power efficiency, and compact form factor makes it a valuable component in a wide range of electronic applications.

Whether it's for data processing units, server farms, or portable electronic devices, the PI5C3251QEX-1507 stands out as a switch that can meet the rigorous demands of today's digital technology.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess