EN
  • EN
  • DE

ADR03AR

Part No ADR03AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 2.5V 8-SOIC / Voltage Reference IC V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR03
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558725-ADR03AR
Ultra Librarian 3D Model Ultra Librarian ADR03AR CAD Model

Description

The ADR03AR from Analog Devices Inc. is a precision 2.5 V voltage reference device that offers a compact and high-performance solution for a wide range of applications. This product is part of Analog Devices' ADRxx series, which is renowned for its precision voltage references that feature low noise, high accuracy, and long-term stability.

Key Features

  • Output Voltage: The ADR03AR provides a stable 2.5 V output voltage, making it ideal for precision data conversion in 12-bit to 16-bit analog-to-digital (ADC) and digital-to-analog (DAC) applications, as well as for other high-accuracy analog circuitry.
  • High Accuracy: With an initial accuracy of ±0.1%, the device ensures precise voltage regulation, which is critical for sensitive electronic components and systems.
  • Low Temperature Coefficient: The ADR03AR boasts a low temperature coefficient of 8 ppm/°C (max), ensuring consistent performance across a wide temperature range.
  • Low Noise: It has a low output noise of 8 µV p-p/V, which is beneficial for applications requiring a clean and stable reference voltage.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR03AR is a reliable choice for systems that require a consistent reference over time.
  • Wide Supply Range: The device operates with a supply voltage range from 3.0 V to 12.6 V, providing flexibility in various power supply conditions.
  • Low Dropout Voltage: The ADR03AR features a low dropout voltage, making it suitable for battery-operated devices where power efficiency is paramount.

Applications

The ADR03AR is versatile and can be used in a multitude of applications, including precision data acquisition systems, high-resolution converters, industrial control systems, and portable, battery-powered equipment. Its robust design also makes it suitable for harsh environments where temperature fluctuations and supply voltage variations are common.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR03AR is no exception, as it is designed and manufactured to meet the stringent requirements of industrial and commercial applications. With its combination of precision, stability, and reliability, the ADR03AR is a trusted voltage reference source for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess