EN
  • EN
  • DE

ADR130BUJZ-REEL7

Part No ADR130BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.35% TSOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Programmable 0.5V, 1V V ±0.35% TSOT-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-6
Family Name ADR130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR130BUJZREEL7, ADR130BUJZ-REEL7DKR, ADR130BUJZ-REEL7TR, ADR130BUJZ-REEL7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860366-ADR130BUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR130BUJZ-REEL7 CAD Model

Description

The ADR130BUJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR130 series, which is known for providing a stable and accurate reference voltage for various applications in the field of electronics.

Key Features

  • Output Voltage: The ADR130BUJZ-REEL7 offers a fixed output voltage of 3.0 volts, which is ideal for providing a stable reference in 3V systems.
  • High Accuracy: It boasts an initial accuracy of ±0.1% and ensures precision in critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 8 ppm/°C (max), which allows for consistent performance over a wide temperature range.
  • Wide Operating Range: This voltage reference can operate over a broad range of current from 50 μA to 10 mA, making it versatile for different circuit designs.
  • Long-Term Stability: Demonstrating excellent long-term stability, the ADR130BUJZ-REEL7 is reliable for extended periods, ensuring minimal drift over time.
  • Package Type: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Supply Voltage: The device supports a wide supply voltage range, accommodating various application requirements.

Applications

The ADR130BUJZ-REEL7 is designed for use in precision data systems such as:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Precision power supply controls

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADR130BUJZ-REEL7 is no exception, as it is built to meet stringent industry standards for performance and reliability. It is offered in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process, making it a practical choice for high-volume production.

With its precise voltage output and robust design, the ADR130BUJZ-REEL7 is an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9649 $53.6841
21+ $4.8942 $102.7782
32+ $4.7413 $151.7216
44+ $4.5884 $201.8896
57+ $4.4354 $252.8178
76+ $3.9766 $302.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess