Product Overview: ADR280ART-REEL7
The ADR280ART-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is part of the ADR280 series, known for its low noise, high accuracy, and long-term stability, making it an ideal choice for precision data conversion in a wide array of applications.
Key Features
- Output Voltage: The ADR280ART-REEL7 provides a fixed output voltage of 2.048V, which is a common reference voltage used in many analog-to-digital and digital-to-analog conversions.
- High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for sensitive electronic circuits.
- Low Temperature Coefficient: The device has a low temperature coefficient of 30 ppm/°C (max), which means its output voltage remains stable across a wide temperature range.
- Low Dropout Voltage: The ADR280 operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is very close to the output voltage.
- Low Noise: It boasts an exceptionally low noise performance of 15 μV p-p/V, which is crucial for high-resolution analog-to-digital conversions.
- Long-Term Stability: The ADR280ART-REEL7 demonstrates excellent long-term stability, ensuring consistent performance over time.
- Package: Supplied in a compact SOT-23 package, it is suitable for space-constrained applications.
- Supply Range: This device can operate with a supply range from 4.0V to 18V, providing flexibility in various power supply designs.
Applications
The ADR280ART-REEL7 is versatile and can be used in numerous applications, including:
- Precision data acquisition systems
- Battery-powered devices
- Industrial control systems
- Automotive electronics
- Medical and healthcare equipment
- Portable instrumentation
With its robust feature set, the ADR280ART-REEL7 from Analog Devices Inc. represents a reliable solution for designers seeking a stable voltage reference source that maintains accuracy and stability over a wide range of operating conditions.