EN
  • EN
  • DE

ADR291FRZ-REEL7

Part No ADR291FRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112572-ADR291FRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR291FRZ-REEL7 CAD Model

Description

Product Overview: ADR291FRZ-REEL7

The ADR291FRZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is a testament to the company's commitment to providing reliable and accurate solutions for a wide array of electronic applications.

Key Features:

  • Output Voltage: The ADR291FRZ-REEL7 offers a precise output voltage of 2.5V, which is stable over time and temperature variations, making it an ideal choice for critical applications.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference ensures minimal deviation in output, even under varying environmental conditions.
  • Low Noise: It exhibits exceptionally low noise performance, which is crucial for sensitive electronic circuits and high-precision analog-to-digital conversions.
  • Long-Term Stability: The component is designed for excellent long-term stability, ensuring consistent performance throughout the lifespan of the product.
  • Package Type: The ADR291FRZ-REEL7 comes in a compact and robust package, suitable for space-constrained applications. The REEL7 indicates that the product is provided in tape and reel packaging, which facilitates efficient assembly processes for high-volume production.

Applications:

The ADR291FRZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable medical devices
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is known for its rigorous testing and quality assurance processes. The ADR291FRZ-REEL7 is built to meet high standards, ensuring that it performs reliably under diverse operating conditions. Customers can trust this product for use in critical and demanding applications where accuracy and stability are paramount.

In summary, the ADR291FRZ-REEL7 from Analog Devices Inc. is a superior voltage reference component that offers precision, stability, and reliability. Its low noise and temperature coefficient, coupled with long-term stability, make it a prime choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess