EN
  • EN
  • DE

ADR292GRUZ-REEL7

Part No ADR292GRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 5 V to 15 V
Operating Supply Current 18μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 138266-ADR292GRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR292GRUZ-REEL7 CAD Model

Description

Product Overview: ADR292GRUZ-REEL7

The ADR292GRUZ-REEL7 is a high-precision, low-power voltage reference component from Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to offer a stable and accurate reference voltage for various applications, ensuring optimal performance in systems that require precise voltage regulation.

Key Features

  • High Accuracy: The ADR292GRUZ-REEL7 boasts an impressive initial accuracy of ±0.4%, providing reliable and consistent performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 8 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Power Consumption: The device operates with a quiescent current of just 25 µA, which is ideal for battery-powered and portable applications where power efficiency is paramount.
  • Wide Operating Range: It is designed to function over a broad input voltage range from 4 V to 12 V, providing flexibility in various power supply configurations.
  • Long-Term Stability: The ADR292GRUZ-REEL7 exhibits excellent long-term stability, ensuring that its performance does not degrade significantly over time.
  • Compact Packaging: Available in a small outline integrated circuit (SOIC) package, this component is suitable for space-constrained applications.

Applications

The ADR292GRUZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation
  • Automotive electronics
  • Medical devices

Product Packaging and Availability

This voltage reference is supplied in a tape and reel format (REEL7), which facilitates automated manufacturing processes by allowing for efficient pick-and-place assembly of printed circuit boards (PCBs). The ADR292GRUZ-REEL7 is part of Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems.

With its combination of accuracy, stability, and low power consumption, the ADR292GRUZ-REEL7 is an excellent choice for designers looking to enhance the performance of their systems with a robust voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess