EN
  • EN
  • DE

ADR3433ARJZ-R7

Part No ADR3433ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 46μVrms
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 115364-ADR3433ARJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3433ARJZ-R7 CAD Model

Description

Product Overview: ADR3433ARJZ-R7

Analog Devices Inc. presents the ADR3433ARJZ-R7, a high-performance voltage reference that offers a fixed output voltage of 3.3V with superior accuracy and stability. This precision voltage reference is designed to maintain a consistent voltage over a wide range of operating conditions, making it an ideal choice for high-precision applications.

Key Features

  • Output Voltage: The ADR3433ARJZ-R7 provides a fixed 3.3V output, which is crucial for various analog circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: The ADR3433ARJZ-R7 boasts a low temperature coefficient, enhancing its performance across a broad temperature range.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating different system requirements and ensuring flexibility in design.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to function correctly even when the supply voltage is very close to the output voltage, thus improving efficiency.
  • Package: The device is offered in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR3433ARJZ-R7 is well-suited for a variety of applications, including:

  • Precision data converters
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADR3433ARJZ-R7 is built to meet the highest industry standards, ensuring dependable performance for critical system components. Whether for commercial, industrial, or automotive applications, this voltage reference is designed to deliver consistent results over its lifetime.

With its combination of accuracy, stability, and versatility, the ADR3433ARJZ-R7 from Analog Devices Inc. is a superior choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3984 $50.3664
51+ $1.9680 $100.3680
79+ $1.9065 $150.6135
109+ $1.8450 $201.1050
141+ $1.7835 $251.4735
188+ $1.5990 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,670 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess