EN
  • EN
  • DE

ADR3440ARJZ-R2

Part No ADR3440ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 29μVp-p
Noise - 10Hz to 10kHz 53μVrms
Voltage - Input 4.3 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 122899-ADR3440ARJZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3440ARJZ-R2 CAD Model

Description

Introducing the ADR3440ARJZ-R2 Voltage Reference from Analog Devices Inc.

The ADR3440ARJZ-R2 is a precision 4.096V voltage reference part of Analog Devices Inc.’s renowned series of high-performance voltage references. This product offers a compact and reliable solution for applications requiring a stable voltage reference with low power consumption and high accuracy.

Key Features:

  • High Accuracy: The ADR3440ARJZ-R2 provides a precise voltage output of 4.096V, making it ideal for high-precision applications. Its initial accuracy is typically ±0.1% (max), ensuring that the output remains consistent and reliable over time.
  • Low Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C (max), this device maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The ADR3440ARJZ-R2 operates with a low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage, enhancing its versatility in various circuit designs.
  • Stable with Capacitive Loads: This voltage reference is designed to be stable with capacitive loads, which is critical for applications that involve analog-to-digital or digital-to-analog converters.
  • Wide Supply Range: It can operate from a wide supply range of 4.1V to 18V, providing ample headroom for various supply conditions and ensuring compatibility with a multitude of system architectures.

Applications:

The ADR3440ARJZ-R2 is highly suited for precision data acquisition systems, high-resolution converters, battery-powered and portable instruments, and industrial control systems. Its high precision and stability make it an excellent choice for critical applications where voltage accuracy is paramount.

Package and Quality:

Encased in a compact SOT-23 package, the ADR3440ARJZ-R2 is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, delivering performance that engineers and designers can trust for their most demanding projects.

With its combination of features, the ADR3440ARJZ-R2 from Analog Devices Inc. stands out as a robust and precise voltage reference solution for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6800 $50.9200
46+ $2.1990 $101.1540
71+ $2.1302 $151.2442
98+ $2.0615 $202.0270
126+ $1.9928 $251.0928
168+ $1.7867 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,340 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess