EN
  • EN
  • DE

R5F213G4ANE11SP#W5

Part No R5F213G4ANE11SP#W5
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1610+
Reference case SOP24
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 726228-R5F213G4ANE11SP#W5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F213G4ANE11SP#W5 CAD Model

Description

The R5F213G4ANE11SP#W5 is a microcontroller from Renesas Electronics America, belonging to the R8C family. It is a compact, low-power device designed for a wide range of embedded applications requiring efficient processing and minimal energy consumption. This microcontroller is commonly used in applications where size, power efficiency, and cost-effectiveness are critical factors.

Applications:

  • Consumer electronics: Remote controls, small appliances, and personal care devices.
  • Industrial control: Sensors, motor control, and data logging systems.
  • Medical devices: Portable medical equipment, monitoring devices, and diagnostic tools.
  • Automotive applications: Automotive accessories, body electronics, and sensor interfaces.
  • IoT devices: Smart sensors, wearables, and connected home devices.

Features:

  • R8C CPU core: Provides efficient 16-bit processing capabilities.
  • Flash memory: Stores program code and data.
  • SRAM memory: Provides fast data access for program execution.
  • Timers: Offers various timer functions for timing and control applications.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values for data acquisition.
  • Serial communication interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • Low-power modes: Minimizes power consumption during idle periods.

Benefits:

  • Low power consumption: Extends battery life in portable devices.
  • Small package size: Enables compact designs for space-constrained applications.
  • Cost-effective solution: Provides a balance of performance and cost.
  • Versatile peripherals: Supports a wide range of applications.
  • Easy to use: Comprehensive development tools and software libraries simplify application development.

Additional Details:

The R5F213G4ANE11SP#W5 typically operates at a clock frequency of up to 20 MHz and features 16KB of flash memory and 1KB of SRAM. It supports a supply voltage range of 2.7V to 5.5V. The device is available in a small TSSOP package. It is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The microcontroller includes features like a watchdog timer and low-voltage detection for enhanced system reliability. The R5F213G4ANE11SP#W5 offers a versatile and cost-effective solution for a wide array of embedded applications, providing a balance of performance, power efficiency, and integration.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9538 $59.4456
29+ $4.0644 $117.8676
45+ $3.9374 $177.1830
61+ $3.8103 $232.4283
79+ $3.6833 $290.9807
105+ $3.3021 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess