EN
  • EN
  • DE

ADR3533WBRMZ-R7

Part No ADR3533WBRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000726-ADR3533WBRMZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Reference
Series Automotive
Package Tape & Reel (TR)/ Cut Tape (CT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Current - Supply 100µA
Voltage - Input 3.5V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian ADR3533WBRMZ-R7 CAD Model

Description

The ADR3533WBRMZ-R7 is a high-precision, low-power voltage reference from Analog Devices Inc., designed to maintain stability and accuracy over a wide range of operating conditions. This product is part of Analog Devices' ADR35xx series, known for its superior performance in terms of line regulation, load regulation, and temperature stability.

Key Features

  • Voltage Output: The ADR3533WBRMZ-R7 offers a precise 3.3V output, making it suitable for a variety of applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 8ppm/°C, which guarantees consistent performance across a wide temperature range.
  • Wide Operating Range: The device operates across a broad input voltage range from 4.1V to 18V, providing flexibility in various power supply configurations.
  • Low Dropout: The ADR3533WBRMZ-R7 features a low dropout performance, which enhances its efficiency in systems with minimal voltage headroom.
  • Package Type: It is available in an 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

The ADR3533WBRMZ-R7 is ideal for high-performance applications where precision voltage reference is critical. It is commonly used in:

  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Battery-powered and portable devices
  • Medical and healthcare systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADR3533WBRMZ-R7 is rigorously tested to ensure it meets the highest standards and is capable of withstanding the demands of industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9438 $54.7190
12+ $8.9795 $107.7540
18+ $8.6989 $156.5802
24+ $8.4183 $202.0392
31+ $8.1377 $252.2687
42+ $7.2959 $306.4278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess