EN
  • EN
  • DE

ADR360AUJZ-R2

Part No ADR360AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.29%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 6.8μVp-p
Voltage - Input 2.35 V to 15 V
Operating Supply Current 190μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 142356-ADR360AUJZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR360AUJZ-R2 CAD Model

Description

The ADR360AUJZ-R2 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product is part of the ADR36x series, which are known for their low noise, high accuracy, and long-term stability. It is an ideal choice for precision data conversion in a variety of applications, including industrial and medical instrumentation, data acquisition systems, and high-end consumer products.

Key Features

  • Output Voltage: The ADR360AUJZ-R2 provides a stable and precise output voltage of 2.048V, making it suitable for many applications that require a fixed reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable and consistent performance for precision applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 35 ppm/°C (max), which minimizes voltage variation over a wide temperature range.
  • Low Noise: It offers an exceptionally low noise performance of 30 µV p-p (0.1 Hz to 10 Hz), contributing to the overall signal integrity in sensitive electronic systems.
  • Long-Term Stability: The ADR360AUJZ-R2 exhibits excellent long-term stability, ensuring a consistent reference voltage over time.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 4.096 V to 18 V, providing flexibility in various circuit designs.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ADR360AUJZ-R2 is versatile and can be used in a range of applications, such as:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Portable instrumentation

With its high precision and stability, the ADR360AUJZ-R2 from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess