The ADR364AUJZ is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its exceptional accuracy and stability. Designed to cater to a broad spectrum of applications, this component is an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.
Key Features
- Output Voltage: The device provides a fixed output voltage of 2.048V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- High Accuracy: With an initial accuracy of ±0.1%, the ADR364AUJZ ensures precise voltage regulation for critical applications.
- Low Temperature Coefficient: The temperature coefficient is as low as 8 ppm/°C, which guarantees stable performance across a wide temperature range.
- Low Quiescent Current: The device consumes a minimal quiescent current of typically 95 μA, making it suitable for power-sensitive applications.
- Wide Operating Temperature Range: It operates effectively across an industrial temperature range of -40°C to +125°C.
- Small Package: The ADR364AUJZ comes in a compact TSOT-23 package, which is advantageous for space-constrained designs.
- Long-Term Stability: It exhibits excellent long-term stability, ensuring reliable performance over the product's lifespan.
Applications
The ADR364AUJZ is versatile and can be integrated into a diverse set of applications, including:
- Precision data acquisition systems
- Portable and battery-operated equipment
- Industrial and laboratory instruments
- Medical devices
- Automotive electronics
Conclusion
In conclusion, the ADR364AUJZ from Analog Devices Inc. is a reliable and efficient voltage reference that combines accuracy, low power consumption, and a small footprint. Its robust design and consistent performance make it a preferred choice for engineers and designers looking to enhance the precision of their electronic systems without compromising on power efficiency or space.