EN
  • EN
  • DE

ADR391BUJZ-REEL7

Part No ADR391BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA Automotive 5-Pin TSOT T/R / IC VREF SERIES 2.5V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.16%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 2.8 V to 15 V
Operating Supply Current 140μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 144862-ADR391BUJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Medical, Test & Measurement, Industrial, Automation & Process Control, Automotive
Family Name ADR391
Introduction Date May 11, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR391BUJZ-REEL7 CAD Model

Description

Product Overview: ADR391BUJZ-REEL7 from Analog Devices Inc.

The ADR391BUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a compact package and is part of a series that offers excellent accuracy and stability, making it an ideal choice for precision data conversion and measurement systems.

Designed with advanced technology, the ADR391BUJZ-REEL7 provides a stable and precise 2.048V output voltage, which is essential for various applications that require a reliable reference voltage. It is characterized by its low noise and low temperature coefficient, ensuring that the voltage output remains consistent and accurate over a wide range of operating conditions.

Key Features:

  • Precision Voltage Reference: The ADR391BUJZ-REEL7 offers a fixed output voltage of 2.048V with high accuracy.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, minimizing voltage variation over temperature changes.
  • Low Noise Performance: With its low noise output, this voltage reference ensures clean and stable signals for sensitive electronic applications.
  • Wide Operating Range: The device operates across a broad range of temperatures, making it suitable for diverse environments and applications.
  • Compact Packaging: Supplied in a small SOT-23 package, the ADR391BUJZ-REEL7 is ideal for space-constrained applications.
  • Long-Term Stability: It demonstrates excellent long-term stability, a crucial feature for maintaining system accuracy over time.

Applications:

The ADR391BUJZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial control systems
  • Medical and healthcare instrumentation

With its robust design and consistent performance, the ADR391BUJZ-REEL7 from Analog Devices Inc. is a reliable component for engineers and designers who demand high precision and stability in their electronic designs. Whether used in laboratory equipment, industrial automation, or portable devices, this voltage reference ensures that your system operates with the utmost accuracy.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3523 $53.5230
23+ $4.3916 $101.0068
36+ $4.2544 $153.1584
49+ $4.1171 $201.7379
63+ $3.9799 $250.7337
85+ $3.5682 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,937 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess