EN
  • EN
  • DE

ADR423BRZ-REEL7

Part No ADR423BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 3V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2μVp-p
Parts Input Voltage (V) 5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR423
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141491-ADR423BRZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR423BRZ-REEL7 CAD Model

Description

Product Overview: ADR423BRZ-REEL7

The ADR423BRZ-REEL7 is a highly precise voltage reference component from the reputable manufacturer Analog Devices Inc. This product is designed to offer a stable and precise reference voltage, which is a critical component in various applications including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR423BRZ-REEL7 provides a fixed output voltage of 2.048V, which is ideal for various analog circuits that require a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient (tempco) of 3 ppm/°C (typical), which guarantees a stable output voltage over a wide temperature range.
  • Wide Operating Range: It operates efficiently across a supply voltage range of 4.1V to 18V, catering to a broad spectrum of power requirements.
  • Low Noise: With a low 60 μVp-p (0.1 Hz to 10 Hz) noise specification, the ADR423BRZ-REEL7 ensures clean and stable voltage for sensitive electronics.
  • Long-Term Stability: It exhibits excellent long-term stability, with a drift of less than 50 ppm/1000 hours, making it reliable for extended use.
  • Package: The component comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Reel Packaging: The "-REEL7" suffix indicates that this product is supplied in a tape and reel format, which facilitates automated assembly processes.

Applications

The ADR423BRZ-REEL7 is versatile and can be used in a variety of applications where a stable reference voltage is crucial. These include:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial and process control instrumentation
  • Portable medical devices
  • Automotive electronics

With its combination of high precision, stability, and low power consumption, the ADR423BRZ-REEL7 from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6487 $66.5948
8+ $13.6604 $109.2832
12+ $13.2336 $158.8032
16+ $12.8067 $204.9072
21+ $12.3798 $259.9758
28+ $11.0991 $310.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess