EN
  • EN
  • DE

ADR423BRZ

Part No ADR423BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2μVp-p
Voltage - Input 5 V ~ 18 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141490-ADR423BRZ
Manufacturer Homepage www.analog.com
Family Name ADR423
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR423BRZ CAD Model

Description

Introducing the ADR423BRZ: Precision Voltage Reference from Analog Devices Inc.

The ADR423BRZ is a state-of-the-art ultra-stable voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a precise reference voltage for various applications, including data acquisition systems, industrial instrumentation, and medical devices, ensuring accurate measurements and reliable performance.

Key Features of the ADR423BRZ:

  • Precision Voltage: The ADR423BRZ provides a fixed output voltage of 2.5V, which is maintained with high accuracy and stability over time, temperature, and load variations.
  • Low Temperature Coefficient: With a typical temperature coefficient of 3 ppm/°C, this voltage reference ensures minimal deviation across a wide temperature range, making it ideal for precision applications.
  • Wide Operating Range: It operates over a supply range of 4.1V to 18V, offering flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • Low Noise Performance: The ADR423BRZ exhibits low noise characteristics, with a 0.1 Hz to 10 Hz noise specification of just 3 µV p-p, contributing to high signal integrity in sensitive applications.
  • Long-Term Stability: It offers excellent long-term stability, which is critical for maintaining system calibration and performance over time.
  • Package Options: The device is available in an 8-lead SOIC package, which is easy to integrate into various circuit designs while providing a compact footprint.

Applications:

The ADR423BRZ is suitable for a wide array of applications that require a stable and accurate reference voltage. It is commonly used in:

  • Precision data converters
  • Battery-powered instrumentation
  • Industrial control systems
  • Portable medical devices
  • Automotive electronics

With its high precision and stability, the ADR423BRZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and reliability of their systems. Its robust design and consistent performance make it a go-to voltage reference solution across various industries and applications.

You May Also Be Interested in

Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Linear Technology
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1907 $51.5721
8+ $14.1052 $112.8416
11+ $13.6644 $150.3084
16+ $13.2236 $211.5776
20+ $12.7828 $255.6560
27+ $11.4605 $309.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess