EN
  • EN
  • DE

ADR430ARMZ

Part No ADR430ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.1 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141498-ADR430ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR430
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR430ARMZ CAD Model

Description

Product Overview: ADR430ARMZ Voltage Reference from Analog Devices Inc.

The ADR430ARMZ is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR43x series, which is known for providing stable and accurate reference voltages for various applications.

Key Features:

  • Output Voltage: The ADR430ARMZ offers a precise 2.048 V output, which is ideal for many precision converters and sensors that require a stable reference voltage.
  • Low Temperature Coefficient: This device features an impressive temperature coefficient, typically 3 ppm/°C, ensuring consistent performance over a wide temperature range.
  • High Accuracy: With an initial accuracy of ±0.1%, the ADR430ARMZ provides a highly reliable voltage reference for critical applications.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.096 V to 18 V, making it versatile for various circuit designs.
  • Low Noise: It exhibits low noise characteristics, with 0.1 Hz to 10 Hz noise typically at 7 µVp-p, which is crucial for high-precision electronics.
  • Long-Term Stability: The ADR430ARMZ demonstrates excellent long-term stability, further enhancing its reliability over the lifespan of the application.
  • Package: It is available in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications:

The ADR430ARMZ is designed to be used in a variety of demanding applications that require a high-precision voltage reference. These include:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Precision power supplies
  • Battery-powered devices
  • Medical and healthcare systems

In conclusion, the ADR430ARMZ from Analog Devices Inc. is a robust, high-accuracy voltage reference that offers a blend of performance, stability, and versatility, making it an ideal choice for engineers and designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6862 $65.0586
6+ $17.7938 $106.7628
9+ $17.2378 $155.1402
12+ $16.6817 $200.1804
16+ $16.1257 $258.0112
21+ $14.4575 $303.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess