EN
  • EN
  • DE

ADR430BRZ-REEL7

Part No ADR430BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.1 V to 18 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144488-ADR430BRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR430BRZ-REEL7 CAD Model

Description

Product Overview: ADR430BRZ-REEL7 by Analog Devices Inc.

The ADR430BRZ-REEL7 from Analog Devices Inc. is a high-precision, low-power voltage reference, part of their renowned ADR43x series. This device comes in a compact 8-lead SOIC package and is provided on a 7-inch reel, making it ideal for automated surface-mount assembly processes. The ADR430BRZ-REEL7 offers a stable and precise 2.048V output voltage, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with a wide range of high-performance data conversion applications.

With an impressive temperature coefficient of only 3 ppm/°C (max) over the industrial temperature range, the ADR430 provides excellent temperature stability. This feature is critical for applications requiring consistent performance across varying temperature environments. The device also boasts a low output noise of 8 μV p-p/V, which is essential for high-resolution signal processing where noise can significantly impact the quality of the output signal.

The ADR430BRZ-REEL7 offers a low dropout voltage, which means it can maintain accurate output even with minimal difference between the input voltage and the output voltage. This makes it especially useful in battery-powered devices where power efficiency is crucial. It also features a wide input voltage range from 4.1V to 18V, giving designers the flexibility to use it in systems with varying supply voltages.

One of the key advantages of the ADR430BRZ-REEL7 is its long-term stability and reliability. Analog Devices Inc. has designed this voltage reference with a robust output capability, able to source or sink up to 30 mA of output current. This makes it suitable for high-load applications and ensures consistent performance over time.

Whether used in precision data acquisition systems, industrial instrumentation, or medical devices, the ADR430BRZ-REEL7 is an excellent choice for designers seeking a reliable and precise voltage reference. Its combination of accuracy, stability, and versatility makes it a valuable component in any precision electronic system.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0893 $70.4465
10+ $11.5605 $115.6050
16+ $11.1993 $179.1888
22+ $10.8380 $238.4360
28+ $10.4767 $293.3476
37+ $9.3929 $347.5373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess